EN
  • EN
  • DE

LMK00308SQ

Part No LMK00308SQ
Manufacturer Texas Instruments
Catalog Misc Products
Description 3-GHz 8-Output Differential Clock Buffer/Level Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827955-LMK00308SQ
Ultra Librarian 3D Model Ultra Librarian LMK00308SQ CAD Model

Description

The LMK00308SQ from Texas Instruments is a high-performance, low-skew, 1-to-8 differential-to-LVDS clock distributor designed to meet the demanding requirements of synchronous timing applications. With its advanced design and cutting-edge technology, this device is capable of distributing one of two differential input clocks to eight low-voltage differential signaling (LVDS) clock outputs with minimum skew and jitter.

Product Features:

  • Low Additive Jitter: The LMK00308SQ boasts an extremely low additive phase jitter, typically less than 50 fs (femtoseconds) RMS, making it an ideal choice for applications sensitive to clock noise such as high-speed digital signal processing.
  • Flexible Input Clock Interface: This clock distributor supports a wide range of differential input types including LVPECL, LVDS, CML, or HSTL, providing versatility in interfacing with different clock sources.
  • Output Skew: The device ensures minimal skew between outputs, typically less than 50 ps (picoseconds), which is crucial for maintaining synchronization across multiple data paths.
  • Supply Voltage: The LMK00308SQ operates from a 3.3 V supply voltage, making it compatible with most industry-standard power supplies.
  • Industrial Temperature Range: It is designed to operate over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Power-Down Feature: The device includes a hardware pin for power-down mode, allowing for reduced power consumption when the outputs are not in use.
  • Small Footprint: The LMK00308SQ is available in a compact, 48-pin WQFN package, which is suitable for space-constrained applications.

Applications:

The LMK00308SQ is designed for use in a variety of applications where precise clock distribution is critical. These include but are not limited to:

  • Data Communication Equipment
  • Telecommunications Infrastructure
  • Networking Equipment such as Routers and Switches
  • High-speed ADC and DAC Applications
  • Test and Measurement Systems

Overall, Texas Instruments' LMK00308SQ provides a robust and reliable solution for systems that require high-performance clock distribution with minimal skew and jitter.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6779 $53.7453
14+ $7.1920 $100.6880
22+ $6.9490 $152.8780
31+ $6.4631 $200.3561
41+ $6.2201 $255.0241
51+ $5.9771 $304.8321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess