EN
  • EN
  • DE

LMK00804BEVM

Part No LMK00804BEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR LMK00804 / LMK00804B Clock Buffer and Driver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Timing, Clock Buffer
Embedded No
Utilized IC / Part LMK00804B
Secondary Attributes SMA Connectors
Supplied Contents Board(s)
Win Source Part Number 777719-LMK00804BEVM
Popularity Medium
Supply and Demand Status Limited
Family Name LMK00804B
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMK00804BEVM CAD Model

Description

LMK00804BEVM Evaluation Module from Texas Instruments

The LMK00804BEVM is a state-of-the-art evaluation module designed for testing the performance and capabilities of the LMK00804B, a high-performance clock fanout buffer from Texas Instruments. This evaluation module is an essential tool for engineers and designers who need to assess the functionality of the LMK00804B in their clock distribution systems.

The LMK00804B device at the heart of this module is a low-skew, low-jitter clock fanout buffer that can distribute up to four differential or eight single-ended clock outputs. It supports a wide range of input clock frequencies, making it highly versatile for use in various applications, including networking, telecommunications, and data communications equipment.

With its easy-to-use interface, the LMK00804BEVM allows for quick and simple evaluation. It features configurable input and output termination, providing users with the flexibility to match the impedance of the evaluation board to their specific application requirements. The module also includes SMA connectors for all input and output ports, ensuring high signal integrity and convenient connections to external test equipment.

Additional features of the LMK00804BEVM include onboard power supply decoupling, which ensures clean and stable power delivery to the device, and jumper settings for selecting different power supply options. Users can also benefit from the module's ability to operate in both differential and single-ended modes, providing a comprehensive assessment of the LMK00804B's performance in various configurations.

The evaluation module comes with detailed documentation, including a user guide that outlines the setup and operation procedures. This documentation is crucial for enabling users to maximize the potential of the evaluation module and to accurately analyze the performance characteristics of the LMK00804B device.

Overall, the LMK00804BEVM from Texas Instruments is an invaluable tool for any professional seeking to incorporate the LMK00804B into their clock distribution system. Its robust design, coupled with its versatile features, makes it an ideal platform for thorough and efficient evaluation.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess