EN
  • EN
  • DE

LMK04218NKDT

Part No LMK04218NKDT
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1378844-LMK04218NKDT
Ultra Librarian 3D Model Ultra Librarian LMK04218NKDT CAD Model

Description

The LMK04218NKDT from Texas Instruments is a high-performance, low-noise Network Synchronizer Clock Generator designed to meet stringent timing requirements for high-speed communication infrastructure. This advanced device is tailored to provide precise clock signals for a variety of networking equipment, including switches, routers, base stations, and data center servers.

At the heart of the LMK04218NKDT is the ability to synchronize to a variety of input clock sources and generate multiple output clocks, making it an ideal solution for complex timing architectures. It features eight configurable outputs that can be programmed to generate different frequencies, allowing it to support multiple interfaces and protocols within the same system.

The device integrates a Digital Phase Locked Loop (DPLL) and two Analog Phase Locked Loops (APLLs), offering excellent jitter performance and frequency flexibility. This combination ensures that the LMK04218NKDT can provide low-noise clock outputs that are essential for high-speed digital signal processing and data conversion.

With its integrated EEPROM, the LMK04218NKDT allows for easy configuration and storage of settings, which can be loaded upon power-up, simplifying the design and reducing time to market. The device is also equipped with hitless switching, holdover, and phase build-out (PBO) capabilities, ensuring robust and uninterrupted operation even under challenging network conditions.

Key features of the LMK04218NKDT include:

  • Low RMS jitter performance, critical for high-speed communication systems.
  • Support for multiple input clock sources, providing design flexibility.
  • Eight programmable outputs to accommodate diverse system requirements.
  • Integrated EEPROM for convenient configuration and settings storage.
  • Robust hitless switching and holdover functions for enhanced reliability.

The LMK04218NKDT is available in a compact 64-pin WQFN package, making it suitable for space-constrained applications. Texas Instruments provides comprehensive support for the device, including detailed datasheets, application notes, and design tools to facilitate integration into various platforms.

For engineers and designers working on the cutting edge of networking technology, the LMK04218NKDT offers a mix of performance, flexibility, and reliability, making it a go-to choice for clock generation in high-speed communication systems.

You May Also Be Interested in

Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5384 $75.0768
4+ $30.8008 $123.2032
6+ $29.8383 $179.0298
7+ $28.8757 $202.1299
9+ $27.9132 $251.2188
12+ $25.0256 $300.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,069 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess