EN
  • EN
  • DE

LMK04806BISQE

Part No LMK04806BISQE
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Low-Noise Clock Jitter Cleaner
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201695-LMK04806BISQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK04806BISQE CAD Model

Description

The LMK04806BISQE from Texas Instruments is a highly integrated, advanced clock jitter cleaner and precision clock synthesizer designed to meet the demanding requirements of communication, test and measurement, and high-performance computing systems. This state-of-the-art device provides superior jitter cleaning, clock generation, and distribution with advanced features that simplify system design and enhance performance.

Key Features

  • Low Noise PLL: The device incorporates a low-noise Phase-Locked Loop (PLL) with fully integrated Voltage Controlled Oscillator (VCO) capable of operating in a wide frequency range, ensuring minimal jitter and phase noise in the clock signal.
  • Dual Loop Architecture: Its innovative dual-loop architecture allows for both wide bandwidth for jitter attenuation and low noise floor for clock generation, providing a versatile solution for various applications.
  • Flexible Clock Inputs: Equipped with multiple clock inputs, the LMK04806BISQE can accept a variety of clock sources, including crystal, LVPECL, LVDS, and CML, offering flexibility in system design.
  • Programmable Outputs: It features up to 14 configurable outputs that can be programmed for different frequencies and signal formats, such as LVPECL, LVDS, HCSL, or CMOS, catering to a wide range of output requirements.
  • Integrated EEPROM: The inclusion of EEPROM enables easy configuration storage and retrieval, allowing for quick setup and persistent operation settings across power cycles.
  • Software Support: TI provides comprehensive software support with the TICS Pro software, which assists in device configuration and simplifies the design process.

Applications

The LMK04806BISQE is ideal for applications that require high-performance clock management, such as:

  • Data Converters
  • Wireless Infrastructure
  • Networking Equipment
  • Test and Measurement Systems
  • High-speed Data Acquisition

With its robust feature set and exceptional performance, the LMK04806BISQE is a perfect choice for engineers looking for a reliable and versatile clock management solution. Texas Instruments' commitment to quality and support ensures that this device will meet the rigorous demands of today's cutting-edge electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1250 $63.3750
6+ $17.3334 $104.0004
9+ $16.7917 $151.1253
13+ $16.2500 $211.2500
16+ $15.7084 $251.3344
22+ $14.0834 $309.8348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess