EN
  • EN
  • DE

LMK04821NKDR

Part No LMK04821NKDR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK JITTER CLEANER 64WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series PLLatinum™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Mounting Type Surface Mount
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-WQFN (9x9)
Base Product Number LMK04821
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 811992-LMK04821NKDR
Ultra Librarian 3D Model Ultra Librarian LMK04821NKDR CAD Model

Description

LMK04821NKDR - Low-Noise Clock Jitter Cleaner from Texas Instruments

The LMK04821NKDR is a premium clock jitter cleaner and precision clock distributor from Texas Instruments, designed to meet the stringent requirements of communication infrastructure, data converters, and high-performance applications. This device features ultra-low jitter generation and distribution, making it an ideal choice for systems requiring high clock accuracy and stability.

Key Features:

  • Integrated Voltage Controlled Oscillator (VCO): The device includes a fully-integrated VCO with a frequency range of 2.37 GHz to 2.63 GHz, ensuring a flexible and precise clocking solution.
  • Dual Loop Jitter Cleaner: With its innovative dual-loop architecture, the LMK04821NKDR can clean up clock noise effectively, providing a jitter performance of sub-100 fs RMS.
  • Multiple Outputs: The device offers up to 14 configurable outputs that can be programmed to support various output formats, including LVPECL, LVDS, and LVCMOS, catering to a wide range of applications.
  • Programmable Input: It supports various input types, including LVPECL, LVDS, LVCMOS, or crystal inputs, granting flexibility for different system designs.
  • Hitless Switching: The LMK04821NKDR provides hitless switching functionality, which allows for seamless transitions between redundant clocking sources without introducing phase disturbances.
  • Power Supply: The device operates over a single 3.3 V supply, simplifying power management within the system.

Applications:

The LMK04821NKDR is a versatile component suitable for a variety of high-performance applications, including:

  • Wireless infrastructure (LTE, WCDMA)
  • Wired communications (SONET/SDH, Ethernet)
  • Data conversion (ADC/DAC clocking)
  • Test and measurement equipment
  • Medical imaging systems

With its advanced features and capabilities, the LMK04821NKDR from Texas Instruments is a robust solution for systems that demand the highest clock precision and reliability. Its comprehensive programmability and performance characteristics make it a go-to component for engineers looking to optimize their clocking architecture.

You May Also Be Interested in

Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2728 $60.8184
7+ $16.6341 $116.4387
10+ $16.1143 $161.1430
13+ $15.5945 $202.7285
17+ $15.0747 $256.2699
23+ $13.5152 $310.8496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess