EN
  • EN
  • DE

LMK04828HNKD

Part No LMK04828HNKD
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827961-LMK04828HNKD
Ultra Librarian 3D Model Ultra Librarian LMK04828HNKD CAD Model

Description

Product Overview: Texas Instruments LMK04828HNKD

The LMK04828HNKD from Texas Instruments is a highly sophisticated, ultra-low noise, jitter cleaner and precision clock conditioner that caters to a wide range of applications requiring high-performance clocking solutions. This device integrates a dual-loop PLLatinum™ architecture to facilitate superior noise performance and a flexible clock distribution system.

Key Features

  • Ultra-Low Noise Performance: The LMK04828HNKD excels in reducing system jitter, which is essential for high-speed communication systems, data converters, and other applications demanding stable and clean clock signals.
  • Dual-Loop PLLatinum™ Architecture: This feature allows independent loop bandwidth and phase noise optimization for both the input and output clocks, providing enhanced flexibility and performance.
  • Integrated Voltage Controlled Oscillator (VCO): The device includes an on-chip VCO with a wide frequency range, reducing the need for external components and simplifying the design process.
  • Flexible Output Configuration: It offers numerous programmable outputs that can be configured for various signal types and voltage levels, ensuring compatibility with a variety of digital systems.
  • Programmable Input/Output Delays: To meet the stringent timing requirements of complex systems, the device allows fine-tuning of the input and output timing through programmable delays.
  • EEPROM Support: Configuration settings can be stored in an external EEPROM, enabling the device to automatically load specific settings at power-up.

Applications

The LMK04828HNKD is ideal for use in a range of applications, including but not limited to:

  • High-speed data acquisition systems
  • Wireless infrastructure, such as base stations and network equipment
  • Test and measurement equipment
  • Medical imaging and diagnostics
  • High-performance audio and video broadcasting

With its advanced features and flexible capabilities, the LMK04828HNKD from Texas Instruments stands out as a premier solution for designers looking to optimize the clocking architecture of their high-performance systems.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2208 $63.6624
6+ $17.4120 $104.4720
9+ $16.8679 $151.8111
13+ $16.3237 $212.2081
16+ $15.7796 $252.4736
22+ $14.1472 $311.2384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess