EN
  • EN
  • DE
  • IT

LMK60E0-156257SIAT

Part No LMK60E0-156257SIAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLOCK 156.257MHZ 6QFM / Clock Oscillator IC 156.257MHz 6-QFM (7x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Clock Oscillator
Frequency 156.257MHz
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 162 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 6-SMD Module
Supplier Device Package 6-QFM (7x5)
Mounting Type Surface Mount
Base Product Number LMK60E0
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 779501-LMK60E0-156257SIAT
Ultra Librarian 3D Model Ultra Librarian LMK60E0-156257SIAT CAD Model

Description

LMK60E0-156.257SIAT Precision Oscillator

The LMK60E0-156.257SIAT is a high-performance, low-noise precision oscillator from Texas Instruments, designed to provide a stable and reliable clock signal for sophisticated electronic systems. This device is part of TI's LMK series, which is known for its precision timing solutions that cater to a wide range of applications, including telecommunications, networking, data storage, and industrial equipment.

Key Features

  • Frequency: The oscillator offers a fixed output frequency of 156.257 MHz, which is ideal for applications requiring a high-precision clock source.
  • Low Jitter: With exceptionally low jitter performance, the LMK60E0-156.257SIAT ensures high-quality signal integrity, making it suitable for high-speed digital applications.
  • Supply Voltage: The device operates on a supply voltage of 3.3V, providing a convenient power requirement that is compatible with a wide array of electronic components.
  • Temperature Stability: It features excellent temperature stability, maintaining consistent performance over a wide temperature range, which is crucial for reliability in various operating environments.
  • Package: The oscillator is housed in a compact, surface-mount 6-pin DSBGA package, allowing for efficient space utilization on printed circuit boards (PCBs).

Applications

The LMK60E0-156.257SIAT is versatile and can be used in multiple applications that require a stable and precise clock source. It is particularly useful in:

  • High-speed communication systems
  • Server and storage platforms
  • Networking equipment such as routers and switches
  • Test and measurement instruments
  • Industrial control systems

Quality and Support

Texas Instruments is known for its commitment to quality and reliability. The LMK60E0-156.257SIAT is backed by TI's rigorous testing and validation processes, ensuring that customers receive a product that meets the highest standards. Additionally, TI provides comprehensive technical support and documentation, making integration of the oscillator into your design as seamless as possible.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Need more? Email Us
Rohm Semiconductor
IC OSC TIMER CONTROL AUTO 8MSOP / Timer Control IC 8-MSOP
Lowest to $0.6154
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
Need more? Email Us
Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 488Hz ~ 1MHz TSOT-23-6
Lowest to $13.0539
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14TSSOP
Lowest to $0.2884
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3855
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6625 $62.6500
9+ $12.8513 $115.6617
14+ $12.4498 $174.2972
19+ $12.0482 $228.9158
25+ $11.6465 $291.1625
33+ $10.4418 $344.5794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess