EN
  • EN
  • DE
  • IT

LMP2021MA/NOPB

Part No LMP2021MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Zero-Drift, Low-Noise, EMI-Hardened Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LMP
Packaging Tube
Amplifier Type Zero-Drift
Number of Circuits 1
SR - Slew Rate 2.6 V/μs
GBP - Gain Bandwidth Product 5MHz
Current - Input Bias 25pA
Voltage - Input Offset 0.4μV
Operating Supply Current 1.1mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1201730-LMP2021MA/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMP2021
Introduction Date November 17, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMP2021MA/NOPB CAD Model

Description

Product Overview: LMP2021MA/NOPB

The LMP2021MA/NOPB from Texas Instruments is a cutting-edge operational amplifier that offers precision performance in a compact package. This device is part of the LMP precision amplifier family, designed to provide low offset voltage, low input bias current, and low temperature drift, making it an excellent choice for sensor conditioning and transducer amplifiers in a variety of applications.

Key Features

  • Low Offset Voltage: The LMP2021MA/NOPB boasts an ultra-low offset voltage, which enhances the accuracy of signal amplification and ensures high-precision measurements.
  • Low Input Bias Current: With its low input bias current, the device is ideal for applications requiring high input impedance, minimizing the effect on sensor signals and preserving signal integrity.
  • Low Temperature Drift: The operational amplifier demonstrates excellent stability over temperature variations, ensuring consistent performance across a wide range of operating conditions.
  • Power Supply Range: It operates from a single-supply voltage ranging from 2.7V to 5.5V, making it versatile for both portable and fixed supply applications.
  • Rail-to-Rail Output: The LMP2021MA/NOPB provides rail-to-rail output swing, which maximizes the dynamic range when operating at low supply voltages.
  • Extended Temperature Range: The device is characterized for operation from -40°C to 125°C, suitable for industrial and automotive applications that demand high reliability under harsh conditions.

Applications

The LMP2021MA/NOPB is a versatile operational amplifier that can be used in a variety of applications, such as:

  • Instrumentation amplifiers
  • Precision active filters
  • Data acquisition systems
  • Medical equipment
  • Industrial process controls
  • Automotive sensor interfaces

Package and Quality

This operational amplifier is available in an 8-pin SOIC package, which is suitable for standard surface-mount technology (SMT) assembly processes. The LMP2021MA/NOPB is also part of Texas Instruments' "NOPB" series, which stands for "No Lead (Pb) with Bi-level Backward Compatibility," indicating that the product is RoHS compliant and designed with the environment in mind.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $2.1881
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.6005
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1202
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $2.3176

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7407 $57.4070
24+ $4.7104 $113.0496
37+ $4.5631 $168.8347
51+ $4.4159 $225.2109
66+ $4.2688 $281.7408
88+ $3.8272 $336.7936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess