EN
  • EN
  • DE

LMP7300MMX

Part No LMP7300MMX
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Micropower Precision Comparator and Precision Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201783-LMP7300MMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP7300MMX CAD Model

Description

The LMP7300MMX, crafted by the renowned Texas Instruments, is a versatile and precision comparator with an integrated reference designed to offer a comprehensive solution for a variety of applications. This precision comparator is part of the LMP precision series, which is known for its high accuracy and low power consumption, making it an ideal choice for industrial, automotive, and consumer electronics markets.

Key Features

  • Precision Integrated Reference: The LMP7300MMX comes with a precision reference voltage of 1.182V, which is stable over time and temperature variations. This feature simplifies design and enhances system accuracy.
  • Adjustable Hysteresis: With its adjustable hysteresis, the device allows for fine-tuning to prevent false triggering due to noise, ensuring reliable operation even in noisy environments.
  • Low Power Consumption: This device is designed for power-sensitive applications, consuming a low amount of power without compromising performance, which is critical for battery-operated devices.
  • Wide Supply Voltage Range: Operating from a wide supply voltage range of 2.7V to 5.5V, the LMP7300MMX is flexible for use in various circuit configurations and compatible with many digital systems.
  • Push-Pull Output: The comparator features a push-pull output stage that can drive capacitive loads directly, eliminating the need for an external pull-up resistor and simplifying the output interface.

Applications

  • Automotive systems
  • Portable and battery-powered equipment
  • Threshold detectors/sensors
  • Data acquisition systems
  • Window comparators

The LMP7300MMX is offered in a compact 8-pin MSOP package, which is conducive to space-constrained applications. Its robust design ensures performance in the most demanding conditions, making it a reliable component for precision measurement and control systems. Whether you are developing a sophisticated industrial monitoring system or a simple threshold detection circuit, the LMP7300MMX from Texas Instruments provides the accuracy, reliability, and flexibility needed to meet your design requirements.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
NJR Corporation/NJRC
Lowest to $12.6623
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
NJR Corporation/NJRC
Lowest to $2.9245

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,155 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess