EN
  • EN
  • DE

LMP7701MA

Part No LMP7701MA
Manufacturer Texas Instruments
Description Precision, CMOS Input, RRIO, Wide Supply Range Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201786-LMP7701MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMP7701MA CAD Model

Description

Introducing the LMP7701MA Precision Amplifier from Texas Instruments

The LMP7701MA is a state-of-the-art precision amplifier designed by Texas Instruments to meet the demanding requirements of complex electronic systems. This versatile amplifier is a part of the LMP precision amplifier family, which is renowned for its high performance and reliability. The LMP7701MA is specifically engineered to deliver unparalleled accuracy and stability, making it an ideal choice for a wide range of applications, including medical instrumentation, sensor interfacing, and industrial process control.

Key Features

  • Precision Performance: With a low input offset voltage and very low noise, the LMP7701MA ensures accurate signal amplification, providing the precision needed for critical measurement and control systems.
  • Wide Supply Range: The amplifier operates on a supply range from 2.7V to 12V, making it suitable for both single-supply and split-supply operations. This flexibility allows the LMP7701MA to be easily integrated into a variety of circuit designs.
  • Rail-to-Rail Output: The rail-to-rail output stage of the LMP7701MA allows for a wider dynamic range, ensuring that the output can swing close to the supply rails, maximizing the signal amplitude for any given power supply voltage.
  • Low Power Consumption: With a quiescent current of only 1.1mA, this amplifier is designed for power-sensitive applications where efficiency is key.
  • CMOS Input: The CMOS input stage provides high input impedance, ensuring minimal loading on the input signal source and making the device suitable for interfacing with high-impedance sensors.

Applications

The LMP7701MA's robust feature set makes it particularly well-suited for:

  • Portable medical devices
  • Test and measurement equipment
  • Data acquisition systems
  • Analog signal conditioning
  • Industrial automation and process control

With its combination of precision, power efficiency, and versatile supply voltage range, the LMP7701MA from Texas Instruments represents a top-tier solution for designers seeking to enhance the performance and reliability of their electronic systems. Whether for small-scale projects or large industrial applications, the LMP7701MA is an excellent choice for any circuit requiring a high-quality operational amplifier.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2248 $50.6976
29+ $3.4665 $100.5285
45+ $3.3582 $151.1190
62+ $3.2498 $201.4876
80+ $3.1415 $251.3200
107+ $2.8165 $301.3655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess