EN
  • EN
  • DE

LMP7731MFE/NOPB

Part No LMP7731MFE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMP7731 SINGLE 2.9 NV/SQRT(HZ) L  /  General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series LMP®
Package Bulk
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.4V/µs
Gain Bandwidth Product 22 MHz
Current - Input Bias 14 nA
Voltage - Input Offset 6 µV
Current - Supply 2.5mA
Current - Output / Channel 49 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
HTSUS 0000.00.0000
Other Names 2156-LMP7731MFE/NOPB,TEXTISLMP7731MFE/NOPB
Standard Package 1
Win Source Part Number 1125041-LMP7731MFE/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP7731MFE/NOPB CAD Model

Description

The LMP7731MFE/NOPB is a high-precision, low-noise operational amplifier from Texas Instruments, designed to cater to a wide range of applications requiring accurate signal amplification. This op-amp is part of TI's renowned LMP product line, known for its performance and reliability.

Key Features

  • Low Noise Performance: The LMP7731MFE/NOPB boasts a low voltage noise density of 2.9 nV/√Hz at 1 kHz, making it an excellent choice for audio applications and other sensitive instrumentation where noise is a critical factor.
  • High Precision: With an input offset voltage of only 150 µV and a high open-loop gain, this operational amplifier ensures precise signal amplification with minimal error, which is essential for precision instrumentation and measurement systems.
  • Wide Bandwidth: It offers a gain bandwidth product of 17 MHz, providing ample bandwidth for a variety of high-speed applications without sacrificing stability or performance.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the amplifier to swing close to the supply rails, maximizing the dynamic range in single or split supply operations.
  • Single-Supply Operation: Capable of operating from a single 5V supply, the LMP7731MFE/NOPB is versatile and can be used in portable and battery-powered applications.

Applications

The operational amplifier is suited for a multitude of applications, including but not limited to:

  • Precision instrumentation
  • Active filters
  • Audio processing
  • Data acquisition systems
  • Medical equipment
  • Professional microphones

Package and Quality

The LMP7731MFE/NOPB is available in a 5-lead SOT-23 package, which is compact and suitable for space-constrained applications. As indicated by the "NOPB" suffix, this product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. Additionally, the device is characterized for operation from -40°C to 125°C, ensuring reliable performance across a broad range of temperature conditions.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess