EN
  • EN
  • DE

LMP8358MTX/NOPB

Part No LMP8358MTX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 240MHZ RRO 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 11 V/μs
Gain Bandwidth Product (GBP) 240MHz
-3db Bandwidth 930kHz
Current - Input Bias 6pA
Voltage - Input Offset 0.9μV
Operating Supply Current 1.9mA
Channel Output Current 41mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1055501-LMP8358MTX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMP8358MTX/NOPB CAD Model

Description

Product Overview: LMP8358MTX/NOPB from Texas Instruments

The LMP8358MTX/NOPB is a versatile, precision variable gain amplifier (VGA) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance component is designed to offer a wide dynamic range and excellent linearity, making it an ideal choice for a variety of applications such as medical instrumentation, industrial process control, and communication systems.

Key Features

  • Adjustable Gain: The LMP8358MTX/NOPB features a digitally controlled gain, which can be adjusted from -6dB to +26dB, providing flexibility for various signal amplification needs.
  • High Linearity: With its high linearity, this VGA delivers accurate signal amplification, which is crucial for applications requiring precise signal processing.
  • Low Noise Performance: The low noise figure of the LMP8358MTX/NOPB ensures that signal integrity is maintained, even at high gain settings, making it suitable for sensitive applications.
  • Wide Bandwidth: The device offers a bandwidth of 90MHz at a gain of +26dB, which allows it to handle a broad range of frequencies without compromising signal quality.
  • Single Supply Operation: Operating from a single 5V supply, this VGA simplifies power supply requirements and is ideal for low-power applications.
  • Robust Packaging: The LMP8358MTX/NOPB comes in a small 14-pin TSSOP package, which is suitable for space-constrained applications while providing robustness and reliability.

Applications

The LMP8358MTX/NOPB is designed for a wide range of applications, including:

  • Medical instrumentation such as ultrasound and ECG systems
  • Industrial process controls and monitoring systems
  • Communication infrastructure including mixers and modulators
  • Automatic test equipment
  • Audio and video processing

With its combination of precision, flexibility, and performance, the LMP8358MTX/NOPB from Texas Instruments is a top choice for designers looking to enhance their systems with a reliable and adaptable variable gain amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $1.9645

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8450 $55.3800
9+ $11.3600 $102.2400
14+ $11.0050 $154.0700
19+ $10.6500 $202.3500
25+ $10.2950 $257.3750
33+ $9.2300 $304.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess