EN
  • EN
  • DE

LMP8481MM-S/NOPB

Part No LMP8481MM-S/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Sense Amplifier 1 Circuit - 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LMP8481
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -296-40285-1-ND, 296-40285-1, 296-40285-2, LMP8481MM-S/NOPB-ND, 296-40285-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877666-LMP8481MM-S/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP8481MM-S/NOPB CAD Model

Description

Product Overview: LMP8481MM-S/NOPB

The LMP8481MM-S/NOPB is a precision, high-voltage, bidirectional current-sense amplifier from Texas Instruments designed to accurately measure current in both high-side and low-side configurations. This versatile device offers a fixed gain of 20 V/V, with an input common-mode voltage range that extends from -4 V to 76 V, making it suitable for a wide array of applications such as automotive, industrial, power management, and battery monitoring systems.

Key Features

  • Wide Input Common-Mode Range: The LMP8481MM-S/NOPB operates over a broad input common-mode range of -4 V to 76 V, which allows for seamless integration in various circuit environments.
  • Fixed Gain: With a fixed gain of 20 V/V, the device simplifies the design process by eliminating the need for external gain-setting components.
  • Bidirectional Sensing: This amplifier can measure current in both directions, providing versatility in monitoring and control applications.
  • High Accuracy: The precision of the LMP8481MM-S/NOPB ensures accurate current measurement, which is critical for system performance and efficiency.
  • Low Offset Voltage: The low input offset voltage minimizes error in current measurement, enhancing the overall reliability of the system.
  • Robust Protection Features: The device includes safety features such as overvoltage protection, ensuring durability and longevity even in harsh conditions.

Applications

  • Automotive battery monitoring
  • Motor control systems
  • Power supply monitoring
  • Overcurrent protection
  • Industrial automation systems

The LMP8481MM-S/NOPB is available in an 8-pin VSSOP package, which is ideal for space-constrained applications. Its extended temperature range of -40°C to +125°C allows it to operate reliably in a wide range of environmental conditions. The combination of its robust design, high accuracy, and ease of use makes the LMP8481MM-S/NOPB an excellent choice for engineers and designers looking to implement efficient current sensing solutions in their projects.

As a product of Texas Instruments, a leader in semiconductor solutions, the LMP8481MM-S/NOPB represents the quality and innovation expected from a company with a proven track record in high-performance integrated circuits.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7426 $52.1686
26+ $3.8913 $101.1738
40+ $3.7697 $150.7880
55+ $3.6481 $200.6455
71+ $3.5265 $250.3815
95+ $3.1617 $300.3615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess