EN
  • EN
  • DE

LMP8601QMA

Part No LMP8601QMA
Manufacturer Texas Instruments
Description Common-Mode Bidirectional Precision Current-Sensing Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201826-LMP8601QMA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP8601QMA CAD Model

Description

Introducing the LMP8601QMA Precision Current Sensing Amplifier

The LMP8601QMA from Texas Instruments is a high-precision, current-sensing amplifier designed to accurately measure current across shunt resistors over a wide range of common-mode voltages. This advanced component is a perfect solution for applications requiring current monitoring, such as power management systems, battery chargers, and automotive systems.

Built with the needs of modern electronics in mind, the LMP8601QMA boasts a range of features that make it an essential part of any precision current sensing application:

  • Wide Input Common-Mode Voltage Range: The device operates effectively across a common-mode voltage range of -22V to +60V, ensuring flexibility and reliability under varying electrical conditions.
  • High Accuracy: With an excellent accuracy level, the LMP8601QMA provides precise current measurement, which is crucial for optimizing system performance and efficiency.
  • Low Offset Voltage: The low offset voltage minimizes error in current measurement, making it ideal for sensing small differential voltages across shunt resistors.
  • Variable Gain: The amplifier offers a programmable gain from 10 V/V to 100 V/V, allowing for customization based on specific application requirements.
  • Robust Design: Housed in a small 8-pin SOIC package, the LMP8601QMA is designed to withstand harsh conditions and is suitable for space-constrained applications.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, the device is well-suited for industrial and automotive environments that demand high reliability.

Whether it's for monitoring battery usage, detecting system faults, or improving energy efficiency, the LMP8601QMA provides the precision and durability needed for critical current sensing tasks. Its ease of integration into existing circuits, along with support from Texas Instruments for design and implementation, makes it an excellent choice for engineers looking to enhance their systems with accurate current monitoring capabilities.

For more information, technical support, and resources, visit the Texas Instruments website to access detailed specifications, application notes, and design tools tailored for the LMP8601QMA precision current sensing amplifier.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7474 $51.7266
22+ $4.7158 $103.7476
33+ $4.5685 $150.7605
46+ $4.4211 $203.3706
59+ $4.2737 $252.1483
79+ $3.8316 $302.6964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess