EN
  • EN
  • DE

LMP8602MMX/NOPB

Part No LMP8602MMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Sense Amplifier 1 Circuit - 8-VSSOP
Manufacturer Texas Instruments
Series LMP®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LMP8602
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMP8602MMX, LMP8602MMX-ND
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923473-LMP8602MMX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP8602MMX/NOPB CAD Model

Description

Product Overview: LMP8602MMX/NOPB

The LMP8602MMX/NOPB is a precision, high-performance current sense amplifier designed by Texas Instruments to offer a versatile solution for current monitoring in a wide range of applications. This device is capable of providing accurate current measurement over a large dynamic range, making it an ideal choice for power management systems, battery chargers, and overcurrent protection circuits.

Key Features

  • High Accuracy: The LMP8602MMX/NOPB boasts a gain error of just 0.1%, ensuring precise current measurements for reliable system performance.
  • Wide Input Common-Mode Voltage Range: With an input common-mode voltage range of 4.5V to 76V, this amplifier can accommodate the needs of various circuits without the requirement for additional level shifting components.
  • Low Offset Voltage: The low input offset voltage minimizes error in current measurement, which is crucial for systems where precision is paramount.
  • Variable Gain: The device features a user-selectable gain (20 V/V or 60 V/V), providing flexibility and making it suitable for a variety of applications with different current sensing needs.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to 125°C, ensuring reliability and performance in harsh environments.

Applications

The LMP8602MMX/NOPB is designed to cater to a broad spectrum of applications, including:

  • Automotive systems for current monitoring
  • Industrial and telecommunications equipment
  • Power management modules
  • Overcurrent and fault detection systems
  • Battery management and monitoring systems

Package and Quality

The LMP8602MMX/NOPB comes in a small 8-pin VSSOP package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets high standards for performance and reliability. Furthermore, the "NOPB" designation indicates that the device is lead-free and RoHS compliant, aligning with environmental regulations and green initiatives.

Whether you are designing a sophisticated industrial control system or a simple power supply, the LMP8602MMX/NOPB from Texas Instruments provides the accuracy, flexibility, and reliability needed to efficiently monitor current flow and protect your electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Texas Instruments
IC OPAMP
Lowest to $1.9645
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8536 $50.0968
28+ $3.6098 $101.0744
44+ $3.4878 $153.4632
62+ $3.2439 $201.1218
81+ $3.1220 $252.8820
100+ $3.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,240 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess