The LMP8603MA/NOPB is a precision current sense amplifier designed by Texas Instruments to offer high accuracy current measurement. This component is part of TI's LMP precision amplifier family and is specifically engineered for applications requiring the detection of minute current changes in high-side or low-side sensing configurations.
Key Features
- High Accuracy: The LMP8603MA/NOPB boasts a very low input offset voltage, which translates to highly accurate current measurements, making it ideal for precision applications.
- Wide Common-Mode Voltage Range: With a range of 4.5V to 76V, the device is versatile and can be used in a variety of systems without the need for additional level shifting circuitry.
- Variable Gain: The amplifier supports an externally adjustable gain, allowing users to calibrate the device for specific current measurement ranges.
- Low Quiescent Current: The device is designed for power-sensitive applications, with a low quiescent current that helps to minimize the power consumption of the overall system.
Applications
The LMP8603MA/NOPB is suitable for a wide array of applications, including but not limited to:
- Automotive battery management systems
- Power management in industrial systems
- Overcurrent protection circuits
- Portable electronics
- Energy management and monitoring systems
Quality and Reliability
As with all Texas Instruments products, the LMP8603MA/NOPB is manufactured to high standards of quality and reliability. This product is available in an 8-pin SOIC package and is designated with the "NOPB" suffix to indicate it is lead-free and RoHS compliant, aligning with environmental standards and regulations.
Technical Specifications
| Parameter |
Value |
| Common-Mode Voltage Range |
4.5V to 76V |
| Input Offset Voltage |
Typically 250 µV |
| Gain Bandwidth Product |
270 kHz |
| Operating Temperature Range |
-40°C to 125°C |
| Package Type |
8-pin SOIC |
For engineers and designers looking for a reliable current sense solution, the LMP8603MA/NOPB from Texas Instruments offers the perfect blend of performance, versatility, and quality.