EN
  • EN
  • DE

ADM213EARZ

Part No ADM213EARZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TX/RX RS-232 5V 0.1UF 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 767919-ADM213EARZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADM213
Introduction Date April 12, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADM213EARZ CAD Model

Description

ADM213EARZ - RS-232 Line Driver/Receiver by Analog Devices Inc.

The ADM213EARZ is a robust RS-232 line driver and receiver designed to operate with a 5V power supply, making it an ideal interface solution for communication between data terminals and data communication equipment. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product offers reliable and efficient performance for a wide range of applications.

Key Features

  • High Data Rate: Capable of operating at data rates up to 230 kbps, the ADM213EARZ is perfect for high-speed data communication.
  • ESD Protection: It features an impressive ESD protection of ±15 kV on the RS-232 input/output lines, ensuring that the device is safeguarded against electrostatic discharges.
  • Low Power Shutdown: The device includes a power-down feature that reduces the power consumption to less than 5 µW, making it an energy-efficient choice for battery-powered applications.
  • Integrated Charge Pump: With an on-chip charge pump circuit, the ADM213EARZ generates the necessary RS-232 voltage levels (±10V) from a single 5V supply, eliminating the need for additional power supplies.
  • Receiver Hysteresis: The built-in receiver hysteresis provides noise immunity, ensuring reliable data transmission even in electrically noisy environments.

Applications

The ADM213EARZ is suitable for a variety of applications, including:

  • Portable computing devices
  • Data acquisition systems
  • Point of sale (POS) terminals
  • Industrial control systems

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADM213EARZ is no exception. It is designed to meet the stringent requirements of industrial and commercial applications and is available in a 28-lead SOIC wide body package that is both compact and easy to integrate into system designs.

Whether you are developing communication interfaces, or simply need a reliable RS-232 level translator, the ADM213EARZ from Analog Devices Inc. provides a combination of performance, protection, and power efficiency that is hard to match.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess