EN
  • EN
  • DE

LMP90077MHE/NOPB

Part No LMP90077MHE/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 16BIT 28TSSOP / 1 Channel AFE 16 Bit 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 16
Number of Channels 1
Voltage - Supply, Analog 2.85V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number LMP90077
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LMP90077MHENOPB,LMP90077MHENOPBDKR-ND,LMP90077MHENOPBCT-ND,LMP90077MHENOPBDKR,LMP90077MHENOPBTR,LMP90077MHENOPBTR-ND,2156-LMP90077MHE/NOPB-TI,LMP90077MHE/NOPBCT,NATNSCLMP90077MHE/NOPB,LMP90077MHE/NOPBTR,LMP90077MHENOPBCT,LMP90077MHE/NOPBDKR
Standard Package 250
Win Source Part Number 1070342-LMP90077MHE/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP90077MHE/NOPB CAD Model

Description

Product Overview: LMP90077MHE/NOPB

The LMP90077MHE/NOPB is a highly integrated, multi-channel, low-power 24-bit Sensor A/D Converter designed by Texas Instruments to cater to the demands of precision sensor applications. This product is part of TI's precision analog-to-digital converter (ADC) portfolio and is specifically engineered for direct connection to a wide variety of sensors in industrial, medical, and automotive systems.

Key Features

  • Precision Data Conversion: With its 24-bit resolution, the LMP90077MHE/NOPB provides high-accuracy data conversion, which is essential for sensitive sensor measurements and critical applications that require precise data readings.
  • Multiple Input Channels: The device supports multiple input channels, enabling it to interface with several sensors simultaneously, thus reducing the need for additional components and simplifying system design.
  • Low Power Consumption: Designed with energy efficiency in mind, the LMP90077MHE/NOPB operates with low power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Integrated Features: It includes features such as a programmable gain amplifier (PGA) and a voltage reference, which help to streamline the design process by minimizing the need for external circuitry.
  • Robust Interface: The device comes with a robust SPI (Serial Peripheral Interface) that ensures reliable communication with microcontrollers or digital processors in a system.
  • Temperature Range: The LMP90077MHE/NOPB is operational over an extended temperature range, making it suitable for use in environments that experience temperature fluctuations.

Applications

The versatile nature of the LMP90077MHE/NOPB makes it an excellent choice for a variety of applications, including:

  • Industrial process control systems
  • Medical monitoring equipment
  • Automotive sensor interfaces
  • Portable instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMP90077MHE/NOPB is no exception. It is designed to meet the stringent requirements of industrial and automotive standards, ensuring reliable performance and longevity in the field.

Overall, the LMP90077MHE/NOPB is a testament to Texas Instruments' expertise in creating high-performance integrated circuits that address the needs of advanced sensor systems.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
STMicroelectronics
Lowest to $4.2489
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess