EN
  • EN
  • DE

LMP90080QMHE/NOPB

Part No LMP90080QMHE/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 16BIT 214.6SPS 28TSSOP / Sensor AFE System
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 16
Number of Channels 1
Operating Supply Voltage 2.85 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 779532-LMP90080QMHE/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMP90080QMHE/NOPB
Introduction Date June 01, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMP90080QMHE/NOPB CAD Model

Description

Product Overview: LMP90080QMHE/NOPB

The LMP90080QMHE/NOPB is a multi-channel, low-power 24-bit Sensor A/D Converter from Texas Instruments, designed for precision sensor applications. This integrated circuit (IC) is part of TI's LMP precision family, which is known for providing high accuracy and performance in processing analog signals. The LMP90080QMHE/NOPB is ideal for a wide range of applications, including industrial sensing, process control, and medical systems.

Key Features

  • Precision Analog-to-Digital Converter: With a 24-bit sigma-delta ADC, the LMP90080QMHE/NOPB offers high-resolution data conversion, making it suitable for applications requiring precise measurement.
  • Multi-Channel Input: It can handle multiple sensor inputs with its 4 differential or 7 single-ended input channels, providing flexibility for various sensor configurations.
  • Programmable Data Rates: The device supports programmable data rates up to 214 samples per second, allowing users to optimize the trade-off between speed and resolution.
  • Low Power Consumption: Designed for power-sensitive applications, the LMP90080QMHE/NOPB maintains excellent performance while minimizing power usage.
  • Integrated Features: It includes an internal temperature sensor and a buffered voltage reference, which reduce the need for external components and simplify system design.
  • Digital Interface: The IC features an SPI-compatible serial interface for communication with microcontrollers or digital systems, ensuring easy integration into existing designs.

Applications

The LMP90080QMHE/NOPB is versatile and can be used in a variety of applications, such as:

  • Industrial process control and automation
  • Temperature and pressure sensing systems
  • Medical instrumentation
  • Environmental monitoring
  • Energy and power management systems

Quality and Reliability

Manufactured by Texas Instruments, a leader in semiconductor solutions, the LMP90080QMHE/NOPB is built to meet high-quality standards. The device is available in a 28-pin TSSOP package and is specified over an extended temperature range, ensuring reliable performance under various operating conditions.

With its combination of precision, low power, and multi-channel input, the LMP90080QMHE/NOPB from Texas Instruments stands out as a top choice for engineers and designers looking to enhance the accuracy and efficiency of their sensor-based systems.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6470 $61.9410
6+ $16.9412 $101.6472
10+ $16.4118 $164.1180
13+ $15.8824 $206.4712
17+ $15.3529 $260.9993
22+ $13.7647 $302.8234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess