EN
  • EN
  • DE
  • IT

LMP90097MH

Part No LMP90097MH
Manufacturer Texas Instruments
Description Sensor AFE System: Multichannel, Low-Power, 24-Bit Sensor AFE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201859-LMP90097MH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP90097MH CAD Model

Description

The LMP90097MH is a sophisticated sensor AFE (Analog Front End) system from Texas Instruments, designed to cater to the demanding requirements of advanced sensor applications. This high-performance, multi-channel device is an ideal choice for precision sensing in a variety of industrial, automotive, and medical applications.

Key Features

  • Multi-Channel Flexibility: The LMP90097MH offers seven configurable input channels for differential or single-ended measurements, providing versatility in connecting multiple sensors.
  • Precision Data Conversion: With a 24-bit sigma-delta ADC (Analog-to-Digital Converter), the device ensures high-resolution data acquisition, making it suitable for applications that require precise measurement such as temperature, pressure, or force sensing.
  • Integrated Sensor Excitation: The device features an onboard programmable current source and voltage reference, simplifying the design process by eliminating the need for additional external components for sensor excitation.
  • High Integration: The LMP90097MH integrates a temperature sensor and a burnout detection feature to monitor the health of connected sensors, ensuring reliable operation.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low current draw, making it suitable for battery-powered or energy-sensitive applications.
  • Robust Communication: It supports SPI (Serial Peripheral Interface) communication, allowing for easy interfacing with microcontrollers and digital systems.

Applications

The LMP90097MH is adept at handling complex sensing tasks in a wide array of applications. It is particularly well-suited for:

  • Industrial process control and automation
  • Automotive systems, including battery management and diagnostics
  • Precision medical equipment such as patient monitoring systems

Package and Quality

The LMP90097MH is available in a compact 28-pin TSSOP (Thin Shrink Small Outline Package) that is designed for space-constrained applications. Texas Instruments ensures high-quality and reliability standards, making the LMP90097MH a reliable choice for critical and high-performance applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess