EN
  • EN
  • DE

LMP90097MHX/NOPB

Part No LMP90097MHX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description LMP90100/LMP90099/LMP90098/LMP90097 Sensor AFE System: Multi-Channel, Low Power 24-Bit Sensor AFE with True Continuous Background Calibration
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 24
Number of Channels 1
Operating Supply Voltage 2.85 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 1201860-LMP90097MHX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMP90097
Introduction Date July 26, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMP90097MHX/NOPB CAD Model

Description

Product Overview: LMP90097MHX/NOPB

The LMP90097MHX/NOPB is a highly integrated, multi-channel, low-power 24-bit sensor analog front-end (AFE) designed by Texas Instruments to cater to a wide array of precision sensing applications. This advanced AFE is ideal for systems that require high-resolution signal acquisition and low-noise performance, such as industrial, medical, and test and measurement equipment.

Key Features

  • High Precision: The LMP90097MHX/NOPB features a 24-bit sigma-delta analog-to-digital converter (ADC) that ensures high-accuracy data conversion, making it suitable for applications that demand precise measurements.
  • Multi-Channel Flexibility: With support for up to 7 differential or 14 single-ended input channels, this AFE provides the versatility needed for complex sensing tasks.
  • Programmable Data Rates: It offers programmable data rates up to 214 samples per second, allowing users to optimize the balance between speed and resolution.
  • Low Power Consumption: The device is designed with power efficiency in mind, making it suitable for battery-powered or energy-sensitive systems.
  • Integrated Features: On-chip features include a temperature sensor, an oscillator, a reference with buffer, and a GPIO. These integrated components help to reduce system complexity and component count.
  • Configurable: Its digital interface supports SPI and MICROWIRE protocols, enabling easy configuration and data transfer.

Applications

  • Industrial Sensor Systems
  • Medical Monitoring Devices
  • Portable Instrumentation
  • Process Control
  • Smart Transmitters

The LMP90097MHX/NOPB comes in a compact 28-pin WQFN package, which is conducive to space-constrained designs. Its operational temperature range from -40°C to +125°C ensures reliable performance across various environmental conditions.

With its combination of high precision, configurability, and integrated features, the LMP90097MHX/NOPB by Texas Instruments stands out as a robust solution for designers looking to improve their system's sensing capabilities with minimal additional circuitry.

You May Also Be Interested in

Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Maxim Integrated
4-CH PPG AFE
Lowest to $15.4254
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Analog Devices Inc.
Analog Front End - AFE 2 channel Bio Z
Lowest to $30.6093
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0300 $69.0900
6+ $18.8964 $113.3784
9+ $18.3059 $164.7531
12+ $17.7154 $212.5848
15+ $17.1249 $256.8735
20+ $15.3533 $307.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess