EN
  • EN
  • DE

AD7890ARZ-4

Part No AD7890ARZ-4
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 8CH 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 117k
Data Interface SPI
Voltage Supply Source Single Supply
Operating Supply Voltage 5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 767498-AD7890ARZ-4
Popularity Medium
Supply and Demand Status Limited
Family Name AD7890
Introduction Date September 11, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7890ARZ-4 CAD Model

Description

Introducing the AD7890ARZ-4 Analog-to-Digital Converter

The AD7890ARZ-4 is a state-of-the-art 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance semiconductors. This precision ADC offers a fast, 4-channel multiplexed data acquisition system, making it an ideal choice for a variety of applications where accuracy and speed are crucial.

With its 12-bit resolution, the AD7890ARZ-4 ensures high-quality conversion of analog signals to digital, enabling precise measurements and control in systems. This product features a successive approximation register (SAR) architecture, known for its reliability and consistency in converting analog signals to a digital output with a minimal conversion time.

The device operates with a single 5 V power supply and is capable of handling input frequencies up to 133 kHz, which makes it suitable for high-speed applications. Its low power consumption and power-down mode make it an excellent choice for battery-powered or energy-efficient systems.

The AD7890ARZ-4 boasts an impressive throughput rate of 125 kSPS (kilo samples per second), allowing for real-time data processing in demanding applications such as medical imaging, industrial control, and instrumentation. The four single-ended analog inputs, with a channel sequencer, enable it to handle multiple signal sources efficiently.

Its serial interface is SPI/QSPI/MICROWIRE/DSP compatible, providing versatile connectivity options for easy integration into existing systems. This feature simplifies the design process and reduces the need for additional components, saving both space and cost.

The robust design of the AD7890ARZ-4 ensures that it operates effectively over the industrial temperature range of -40°C to +85°C. Packaged in a compact 24-pin SOIC, this ADC is designed to fit into tight spaces, perfect for space-constrained applications.

Whether you're designing a sophisticated industrial control system, a high-precision medical device, or any application requiring fast and accurate data acquisition, the AD7890ARZ-4 from Analog Devices Inc. offers the performance and reliability needed to meet your design specifications.

For more information on the AD7890ARZ-4, including detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0384 $60.1536
9+ $12.3392 $111.0528
13+ $11.9536 $155.3968
18+ $11.5680 $208.2240
23+ $11.1824 $257.1952
30+ $10.0256 $300.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess