EN
  • EN
  • DE

XC4006-5PQ160C

Part No XC4006-5PQ160C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412687-XC4006-5PQ160C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4006-5PQ160C CAD Model

Description

The Xilinx XC4006-5PQ160C is a Field-Programmable Gate Array (FPGA) part of the XC4000 series, offering a reconfigurable platform for implementing custom digital logic circuits. Manufactured by Xilinx, a leading innovator in programmable logic solutions, this FPGA is used across various industries for prototyping and product development.

Applications:

  • Telecommunications: Used in telecommunication equipment for channel coding, signal processing, and protocol implementation.
  • Networking: Employed in network devices like routers and switches for packet processing and custom network functionalities.
  • Image Processing: Applied in image and video processing systems for encoding, decoding, and enhancement.
  • Industrial Automation: Integrated into industrial control systems for precise machine control and automation processes.
  • Aerospace and Defense: Used in aerospace and defense applications for custom logic implementation in avionics and other critical systems.

Features:

  • Configurable Logic Blocks (CLBs): The fundamental building blocks for implementing logic functions and custom circuits.
  • Input/Output Blocks (IOBs): Programmable I/O pins that enable the FPGA to interface with external devices and systems.
  • Programmable Interconnect Matrix: A flexible routing network that connects CLBs and IOBs for customized circuit configurations.
  • On-Chip Memory: Internal memory blocks for data storage and manipulation.
  • PQ160 Package: A 160-pin Plastic Quad Flat Package (PQFP) for efficient board mounting.

Benefits:

  • Design Flexibility: Allows for easy modification and updating of designs without hardware changes.
  • Reduced Time-to-Market: Enables rapid prototyping and accelerates product development cycles.
  • Cost-Effectiveness: Provides a cost-efficient solution compared to ASICs for low to medium volume production.
  • Reconfigurability: Can be reprogrammed in the field to adapt to changing requirements and standards.
  • High Performance: Offers high performance for demanding digital logic tasks.

Additional Details:

The XC4006-5PQ160C is characterized by its speed grade (-5), which defines its performance capabilities. The PQ160 package provides a compact footprint and adequate pin count. Designers utilize Xilinx's comprehensive development tools for programming and configuring the FPGA, supporting design entry, simulation, and implementation. This FPGA is part of a broader family of devices offering a range of density and performance options to suit varied application needs.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2229 $65.2229
3+ $53.5162 $160.5486
4+ $51.8439 $207.3756
5+ $50.1715 $250.8575
6+ $48.4991 $290.9946
8+ $43.4820 $347.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 356 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess