EN
  • EN
  • DE
  • IT

LMP90099MH

Part No LMP90099MH
Manufacturer Texas Instruments
Description Sensor AFE System: Multichannel, Low-Power, 24-Bit Sensor AFE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201862-LMP90099MH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP90099MH CAD Model

Description

Discover the power and versatility of the LMP90099MH, a highly integrated sensor Analog Front End (AFE) system developed by Texas Instruments. This sophisticated component is designed to cater to a wide range of applications requiring precise signal conditioning and data conversion.

Key Features and Benefits

  • Multi-Channel Input: The LMP90099MH features a configurable multi-channel input, capable of interfacing with various sensor types, making it ideal for complex monitoring systems.
  • High-Resolution ADC: Equipped with a high-resolution, 24-bit sigma-delta Analog-to-Digital Converter (ADC), it ensures accurate and noise-free data conversion for critical measurements.
  • Programmable Gain Amplifier: The integrated programmable gain amplifier (PGA) allows for signal amplification, ensuring that even low-level signals can be accurately captured and processed.
  • Low Power Consumption: Designed with energy efficiency in mind, the LMP90099MH operates with exceptionally low power consumption, making it suitable for battery-powered devices.
  • Advanced Filters: On-chip filtering capabilities include a sinc filter that helps in rejecting out-of-band noise and interference, thus enhancing signal quality.
  • Temperature Sensor: An integrated temperature sensor ensures precise thermal monitoring, which is crucial for temperature-compensated measurements.
  • Flexible Interface: The device offers a flexible SPI interface for easy communication with microcontrollers and processors.
  • Durable Design: Housed in a robust package, the LMP90099MH is built to withstand harsh industrial environments while delivering consistent performance.

Applications

The LMP90099MH is adept at handling applications that demand high-precision data acquisition, such as:

  • Industrial process control
  • Portable and stationary medical equipment
  • Smart sensor systems
  • Environmental monitoring
  • Energy and power quality monitoring

With its combination of performance, integration, and versatility, the LMP90099MH from Texas Instruments stands as a top-tier choice for engineers and developers looking to enhance their sensor-based systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3791 $65.5164
9+ $13.4393 $120.9537
13+ $13.0193 $169.2509
18+ $12.5993 $226.7874
23+ $12.1794 $280.1262
31+ $10.9194 $338.5014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 336 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess