EN
  • EN
  • DE
  • IT

LMP90100MH

Part No LMP90100MH
Manufacturer Texas Instruments
Description Sensor AFE System: Multichannel, Low-Power, 24-Bit Sensor AFE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201864-LMP90100MH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LMP90100MH CAD Model

Description

Introducing the LMP90100MH Sensor AFE System from Texas Instruments

The LMP90100MH is a multi-channel, low-power 24-bit sensor analog front-end (AFE) that is ideal for industrial sensing applications. This sophisticated component from Texas Instruments (TI) is designed to interface with a variety of sensors such as pressure, temperature, and force sensors, providing a flexible and highly integrated solution for precise data acquisition.

Key Features

  • Multi-Channel Input: With its ability to support multiple sensor types, the LMP90100MH can handle several data acquisition tasks simultaneously, reducing the complexity of the system design.
  • Precision Data Conversion: The 24-bit sigma-delta analog-to-digital converter (ADC) ensures high-resolution measurements, which is critical for applications that demand precise sensor readings.
  • Low Power Consumption: Designed with power efficiency in mind, this AFE is suitable for battery-powered and remote sensing applications.
  • Programmable Data Rates: Users can select an appropriate data rate for their specific application, optimizing performance and power usage.
  • Configurable Gain Settings: The LMP90100MH offers programmable gain settings, allowing for the amplification of low-level sensor signals to ensure accurate data capture.

Advanced Integration

The LMP90100MH is not just a data converter; it includes advanced features like an onboard temperature sensor and a burnout detection mechanism to enhance the reliability and robustness of the system. Its SPI interface facilitates easy communication with microcontrollers, making it a convenient choice for complex industrial systems.

Applications

This AFE is particularly well-suited for process control, factory automation, and smart grid infrastructure, where accurate and reliable data acquisition is paramount. Its versatility also makes it an excellent choice for developing IoT devices that require sensor integration.

Overall, the LMP90100MH from Texas Instruments represents a state-of-the-art solution for sensor data acquisition. Its combination of precision, low power, and multi-channel support makes it an invaluable component for engineers looking to design sophisticated measurement and monitoring systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9404 $55.5828
14+ $7.4379 $104.1306
21+ $7.1866 $150.9186
30+ $6.6840 $200.5200
39+ $6.4328 $250.8792
49+ $6.1815 $302.8935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess