EN
  • EN
  • DE

LMP91050MME/NOPB

Part No LMP91050MME/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE INTERFACE 10VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 1
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Case / Package 10-VSSOP
Win Source Part Number 1055547-LMP91050MME/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMP91050MME/NOPB CAD Model

Description

Introducing the LMP91050MME/NOPB Sensor AFE System from Texas Instruments

The LMP91050MME/NOPB is a sophisticated Sensor AFE (Analog Front-End) system designed by the renowned Texas Instruments, tailored to provide an efficient and flexible solution for sensor signal conditioning. This high-performance device is particularly suited for non-invasive sensing applications, such as industrial gas sensing and environmental monitoring.

The LMP91050MME/NOPB is housed in a compact 10-pin VSSOP package, making it an ideal choice for space-constrained applications. It operates over a wide supply voltage range from 2.7V to 5.5V, which allows it to fit seamlessly into various system designs without the need for additional power regulation components.

Key Features of the LMP91050MME/NOPB:

  • Configurable AFE: The device boasts a programmable gain amplifier (PGA) with selectable gain settings, enabling users to customize the amplification to match the requirements of different sensors and applications.
  • Integrated Support for Electrochemical Sensors: With its built-in support for electrochemical sensors, the LMP91050MME/NOPB is optimized for measuring concentrations of gases such as CO, NO2, and O2, making it an indispensable component for environmental monitoring systems.
  • Temperature Compensation: The onboard temperature sensor ensures that the system can compensate for temperature variations, which is crucial for maintaining accuracy in sensor readings across different environments.
  • Low Power Consumption: It is designed for low power operation, which is essential for battery-powered or energy-efficient applications.
  • System Flexibility: The device features a programmable output stage, including a TIA (transimpedance amplifier) with a programmable reference voltage, providing additional flexibility and precision to the overall system design.

The LMP91050MME/NOPB is not only versatile but also easy to integrate into existing designs, thanks to its I2C interface that allows for simple digital communication with microcontrollers or processors. Its robust design ensures reliable performance even in harsh industrial environments.

Whether you are developing a portable gas detector, an air quality monitor, or any other application requiring high-precision gas sensing, the LMP91050MME/NOPB from Texas Instruments provides a reliable and adaptable solution that can help accelerate your product development cycle.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8739 $59.6217
7+ $16.3068 $114.1476
10+ $15.7973 $157.9730
14+ $15.2877 $214.0278
17+ $14.7781 $251.2277
23+ $13.2493 $304.7339
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess