EN
  • EN
  • DE

LMR10510YMF/NOPB

Part No LMR10510YMF/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series SIMPLE SWITCHER®
Package Reel - TR
Family Name LMR10510
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMR10510YMF/NOPB-ND, 296-LMR10510YMF/NOPBDKR, 296-38767-6-ND, 296-38767-2-ND, 296-LMR10510YMF/NOPBTR, 296-38767-6, 296-38767-1-ND, 296-LMR10510YMF/NOPBCT, 296-38767-2, 296-38767-1
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849290-LMR10510YMF/NOPB
Ultra Librarian 3D Model Ultra Librarian LMR10510YMF/NOPB CAD Model

Description

The LMR10510YMF/NOPB is a high-performance, easy-to-use, step-down switching regulator from Texas Instruments designed to deliver a continuous load current of up to 1A. This compact, integrated circuit is a part of Texas Instruments' SIMPLE SWITCHER® family and is ideal for a wide range of applications due to its high efficiency and small form factor.

Key Features:

  • Output Voltage: The device provides an adjustable output voltage from 1.22V to 14V, which can be set using external resistors. This flexibility makes it suitable for powering a variety of low-voltage circuits.
  • High Efficiency: With efficiencies up to 95%, the LMR10510YMF/NOPB minimizes energy loss and heat generation, making it an excellent choice for power-sensitive applications.
  • Switching Frequency: The device operates at a fixed 1.6 MHz switching frequency, which allows for the use of small surface-mount inductors and capacitors, thereby reducing the overall solution size.
  • Protection Features: It includes built-in thermal shutdown, over-current protection, and under-voltage lockout to ensure the safety and reliability of your application.
  • Package: The LMR10510YMF/NOPB comes in a small, 5-pin SOT-23 package, which is ideal for space-constrained applications.

Applications:

The LMR10510YMF/NOPB's versatility allows it to be used in a variety of applications, including but not limited to:

  • Wireless Handsets
  • GPS Devices
  • Portable Media Players
  • Networking Cards and Modules
  • Point-of-Load Conversions

Quality and Reliability:

As with all Texas Instruments products, the LMR10510YMF/NOPB is designed to meet the highest standards of quality and reliability. The NOPB designation indicates that this version of the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications. Whether you're developing a new design or optimizing an existing one, the LMR10510YMF/NOPB provides a highly efficient, compact, and reliable power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1385 $51.2325
110+ $0.9342 $102.7620
170+ $0.9050 $153.8500
230+ $0.8758 $201.4340
300+ $0.8466 $253.9800
400+ $0.7590 $303.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,495 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess