EN
  • EN
  • DE

LMR10515YMFE/NOPB

Part No LMR10515YMFE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A SOT23-5  /  Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 4.5V
Current - Output 1.5A
Frequency - Switching 3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LMR10515
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LMR10515YMFE/NOPBCT,LMR10515YMFE/NOPBTR,LMR10515YMFENOPB,-LMR10515YMFE/NOPBCT-ND,LMR10515YMFE/NOPBDKR,-LMR10515YMFE-NDR,-LMR10515YMFE/NOPBCT
Standard Package 250
Win Source Part Number 1115301-LMR10515YMFE/NOPB
Ultra Librarian 3D Model Ultra Librarian LMR10515YMFE/NOPB CAD Model

Description

LMR10515YMFE/NOPB - Texas Instruments

The LMR10515YMFE/NOPB is a highly efficient, space-conscious voltage regulator designed by Texas Instruments, specifically engineered for a wide array of electronic applications. This compact, step-down regulator is capable of delivering up to 1.5A of continuous current to a load. It is an ideal solution for portable and space-constrained electronics due to its small form factor and high efficiency.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range from 0.8V to Vin, making it versatile for various applications.
  • High-Efficiency Operation: With an efficiency of up to 95%, the LMR10515YMFE/NOPB ensures minimal heat generation and longer battery life in portable applications.
  • Wide Input Voltage Range: It supports an input voltage range from 2.9V to 5.5V, catering to a broad spectrum of power sources.
  • Fixed Switching Frequency: The regulator operates at a fixed frequency of 1.6MHz, which allows the use of small surface-mount inductors and capacitors, reducing the overall solution size.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device from damage due to overheating and overcurrent conditions.
  • Low Profile SMD Package: The LMR10515YMFE/NOPB is offered in a low-profile, 6-pin SOT-23 package, ideal for space-constrained applications.

Applications

The versatile nature of the LMR10515YMFE/NOPB makes it suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Wireless Networking Devices
  • Power Supply Modules
  • Battery-Powered Equipment
  • Point-of-Load Conversions
  • Embedded Systems

With its combination of features, the LMR10515YMFE/NOPB from Texas Instruments stands out as a reliable and efficient solution for designers looking to optimize power management in their compact electronic projects. Its robust protection features and high efficiency ensure that it will maintain performance across a range of operating conditions, making it a go-to choice for engineers and hobbyists alike.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0373 $51.8650
120+ $0.8511 $102.1320
185+ $0.8245 $152.5325
255+ $0.7979 $203.4645
325+ $0.7713 $250.6725
435+ $0.6915 $300.8025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,844 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess