EN
  • EN
  • DE

LMR10520YSDE/NOPB

Part No LMR10520YSDE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 4.5V
Output Current 2A
Frequency - Switching 3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-WSON (3x3)
Win Source Part Number 1055559-LMR10520YSDE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMR10520YSDE/NOPB CAD Model

Description

The LMR10520YSDE/NOPB is a high-performance, easy-to-use, step-down DC/DC converter from Texas Instruments, designed to deliver a constant, reliable power supply in a compact package. This voltage regulator is part of Texas Instruments' SIMPLE SWITCHER® series, which is renowned for providing simple and efficient power solutions. The LMR10520YSDE/NOPB is an ideal choice for a wide range of applications, including portable devices, wireless communication equipment, and various other battery-operated devices.

Key Features

  • Output Voltage: Capable of delivering an adjustable output voltage from 1.285V to 14V, this versatile converter meets the needs of various circuits and applications.
  • Current Capability: It supports up to 2A of output current, ensuring sufficient power for most low-to-medium power requirements.
  • High Efficiency: With a typical efficiency of up to 93%, it minimizes energy loss, thus extending battery life in portable applications.
  • Frequency: The switching frequency is fixed at 1.6 MHz, allowing the use of small surface-mount inductors and capacitors, which reduces the overall solution size and saves board space.
  • Thermal Performance: The device operates over an industrial temperature range of -40°C to 125°C, ensuring reliable performance under varying environmental conditions.
  • Protection Features: It includes built-in thermal shutdown, overcurrent protection, and undervoltage lockout to safeguard the device and the load from adverse conditions.

Package and Availability

The LMR10520YSDE/NOPB comes in a small 6-pin LLP package, which is highly suitable for space-constrained applications. Its lead-free and RoHS-compliant design reflects Texas Instruments' commitment to environmental sustainability. Additionally, the NOPB designation indicates that the product is "not for new designs," which may be relevant for designers considering long-term product availability and lifecycle.

Applications

  • Portable and Battery-Powered Devices
  • Wireless Communication Equipment
  • Power Supply for Sensors and IoT Devices
  • Consumer Electronics
  • Point-of-Load Conversions

Overall, the LMR10520YSDE/NOPB from Texas Instruments is a reliable and efficient solution for designers seeking a compact and high-performance step-down converter for their power management needs.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5256 $53.3960
80+ $1.2518 $100.1440
125+ $1.2127 $151.5875
175+ $1.1736 $205.3800
225+ $1.1345 $255.2625
295+ $1.0171 $300.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess