EN
  • EN
  • DE

LMR10520YSDX/NOPB

Part No LMR10520YSDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 6WSON  /  Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 6-WDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 4.5V
Current - Output 2A
Frequency - Switching 3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x3)
Base Product Number LMR10520
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LMR10520YSDX/NOPB,TEXTISLMR10520YSDX/NOPB
Standard Package 4,500
Win Source Part Number 1128102-LMR10520YSDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMR10520YSDX/NOPB CAD Model

Description

LMR10520YSDX/NOPB - Texas Instruments Step-Down Voltage Regulator

The LMR10520YSDX/NOPB is a highly efficient, space-conscious step-down voltage regulator designed and manufactured by Texas Instruments. This compact component is part of the SIMPLE SWITCHER® family, known for its simplicity and ease of use, making it an ideal solution for a wide array of applications requiring voltage regulation.

This voltage regulator is capable of delivering up to 2A of continuous load current with an input voltage range of 3.1V to 5.5V, which makes it suitable for low-voltage applications such as powering microcontrollers, sensors, and other digital ICs in battery-powered devices. Its fixed switching frequency of 1.6 MHz enables the use of small surface-mount inductors and capacitors, thereby reducing the overall solution size and making it particularly well-suited for space-constrained applications.

The LMR10520YSDX/NOPB incorporates a current-mode control scheme that provides fast transient response and cycle-by-cycle current limit. This feature, along with built-in thermal shutdown and overcurrent protection, ensures the safe operation of the device under a variety of conditions. The regulator also offers high efficiency over a wide load range, which is critical for portable and battery-powered applications where extending battery life is a priority.

With its low-profile X2SON package, the LMR10520YSDX/NOPB is optimized for thermal performance and small footprint on the PCB. The device's package is lead-free and RoHS compliant, adhering to environmental standards and regulations, which is important for manufacturers looking to create eco-friendly products.

Overall, the LMR10520YSDX/NOPB from Texas Instruments is a versatile and reliable step-down regulator that combines performance, compactness, and ease of use. It is an excellent choice for designers who require a high-efficiency power solution that occupies minimal board space and is compatible with a range of portable and low-power applications.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3530 $51.7660
52+ $1.9306 $100.3912
81+ $1.8703 $151.4943
111+ $1.8100 $200.9100
143+ $1.7496 $250.1928
192+ $1.5687 $301.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,608 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess