EN
  • EN
  • DE
  • IT

LMR10530YSD/NOPB

Part No LMR10530YSD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 10WSON / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 4.5V
Current - Output 3A
Frequency - Switching 3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Base Product Number LMR10530
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40292-1,296-40292-2,-296-40292-1-ND,296-40292-6,LMR10530YSD/NOPB-ND
Standard Package 1,000
Win Source Part Number 1317720-LMR10530YSD/NOPB
Ultra Librarian 3D Model Ultra Librarian LMR10530YSD/NOPB CAD Model

Description

The LMR10530YSD/NOPB is a high-performance, easy-to-use, 3.5MHz, 3A step-down DC/DC converter from Texas Instruments, designed to meet the power management needs of a wide range of applications. This efficient power solution is ideal for portable devices due to its compact size and excellent power conversion efficiency.

Key Features:

  • Voltage Range: The device operates with an input voltage range from 2.9V to 5.5V, making it suitable for single-cell lithium-ion battery-powered applications, as well as 3.3V and 5V system rails.
  • Output Current: It can deliver up to 3A of continuous output current to the load.
  • High Efficiency: The LMR10530YSD/NOPB offers high efficiency across a wide load range, which is critical for maximizing battery life in portable devices.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility for various design requirements.
  • Frequency Synchronization: Its fixed 3.5MHz switching frequency allows for frequency synchronization and use of small surface-mount inductors and capacitors, reducing the overall solution size.
  • Thermal Performance: The device is available in a thermally enhanced 8-pin WSON package, ensuring reliable operation even at high output currents.
  • Protection Features: It includes built-in protection features such as over-temperature shutdown, cycle-by-cycle current limit, and under-voltage lockout (UVLO).

Applications:

The LMR10530YSD/NOPB is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless and DSL modems
  • Point-of-load conversions from 3.3V and 5V rails
  • Networking cards and modules
  • GPS and handheld devices

With its combination of features, the LMR10530YSD/NOPB is an excellent choice for designers looking for a compact, efficient, and reliable power management solution. Texas Instruments' commitment to quality ensures that this step-down converter will deliver the performance required for today's sophisticated electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG QSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1494 $51.7230
110+ $0.9431 $103.7410
165+ $0.9137 $150.7605
230+ $0.8842 $203.3660
295+ $0.8547 $252.1365
395+ $0.7663 $302.6885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,060 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess