EN
  • EN
  • DE

LMR12010XMKX

Part No LMR12010XMKX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 6TSOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity High
Is this a common-used part? Yes
Win Source Part Number 082897-LMR12010XMKX
Case / Package TSOT-6
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Frequency - Switching 1.6MHz
Output Current 1A
Maximum Output Voltage 17V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Input Voltage 20V
Minimum Input Voltage 3V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian LMR12010XMKX CAD Model

Description

The is a high-quality, reliable, and efficient product from Texas Instruments, a renowned leader in the semiconductor industry. This product is a SIMPLE SWITCHER® 20V, 1A Step-Down Voltage Regulator with high efficiency in a small package, making it an ideal choice for a wide range of applications.

  • Input Voltage Range: 4.5V to 20V
  • Output Current: Up to 1A
  • Typical Efficiency: 90% at 12V input and 5V output
  • Switching Frequency: 3MHz, allowing for the use of small external components
  • Protection Features: Thermal shutdown, current limit, and input under-voltage lockout
  • Package: 10-pin VSON, lead-free and RoHS compliant

The LMR12010XMKX is a high-performance, reliable, and efficient voltage regulator suitable for various applications.

You May Also Be Interested in

Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7218 $50.5260
170+ $0.5923 $100.6910
265+ $0.5738 $152.0570
365+ $0.5553 $202.6845
470+ $0.5368 $252.2960
625+ $0.4812 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess