EN
  • EN
  • DE

LMR12010YMK

Part No LMR12010YMK
Manufacturer Texas Instruments
Description LMR12010 SIMPLE SWITCHER ® 20Vin, 1A Step-Down Voltage Regulator in
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201876-LMR12010YMK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMR12010YMK CAD Model

Description

The LMR12010YMK is a compact, high-efficiency, step-down voltage converter designed by Texas Instruments to meet the power management needs of a wide range of applications. This advanced power solution is ideal for portable and space-constrained electronics, providing a reliable and efficient power source.

Key Features

  • Adjustable Output Voltage: The LMR12010YMK offers an adjustable output voltage range, allowing designers to tailor the output to the specific needs of their application.
  • High Efficiency: With its innovative design, this converter achieves high efficiency, which helps to minimize heat generation and improve overall system performance.
  • Wide Input Voltage Range: Capable of handling a broad input voltage range, the LMR12010YMK ensures compatibility with various supply voltages, making it versatile for different design scenarios.
  • Small Footprint: The compact form factor of the LMR12010YMK makes it an excellent choice for space-constrained applications without compromising on power capability.
  • Integrated Features: This converter includes built-in features such as over-temperature protection and over-current protection, enhancing the reliability and longevity of the end product.

Applications

The LMR12010YMK is suitable for a diverse range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Power supplies for sensors and microcontrollers
  • Consumer electronics

Technical Specifications

Below are some of the technical specifications that make the LMR12010YMK a robust choice for power conversion needs:

  • Switching frequency: Up to 1.6 MHz
  • Output current: Up to 1 A
  • Operating temperature range: -40°C to 125°C
  • Package: Small outline, no-lead (SON) package

In conclusion, the LMR12010YMK from Texas Instruments is a versatile and efficient solution for a variety of power management challenges, providing designers with a high-performance, adaptable, and reliable power conversion option.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7653 $52.5407
45+ $2.2690 $102.1050
69+ $2.1981 $151.6689
95+ $2.1272 $202.0840
122+ $2.0563 $250.8686
163+ $1.8436 $300.5068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess