EN
  • EN
  • DE

LMR14006XDDCR

Part No LMR14006XDDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 600MA TSOT23-6 / SIMPLE SWITCHER 40V 300/600mA Buck Regulators with High Efficiency Sleep Mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Maximum Input Voltage 40V
Voltage - Output (Min/Fixed) 0.765V
Maximum Output Voltage 38.4V
Current - Output 600mA
Frequency - Switching 1.1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801162-LMR14006XDDCR
Ultra Librarian 3D Model Ultra Librarian LMR14006XDDCR CAD Model

Description

LMR14006XDDCR - Step-Down Voltage Regulator by Texas Instruments

The LMR14006XDDCR is a highly efficient, small form factor, step-down voltage regulator from Texas Instruments (TI), designed to deliver outstanding performance for a wide range of applications. This compact regulator is part of TI's SIMPLE SWITCHER® family, which is renowned for its ease of use and robust design. The LMR14006XDDCR is an excellent choice for designers looking for a reliable power solution that can efficiently convert a higher input voltage into a lower output voltage with minimal external components.

This voltage regulator is capable of delivering up to 0.6A of continuous output current and supports an input voltage range from 4V to 14V, making it versatile for various applications, including industrial, automotive, and consumer electronics. The output voltage is adjustable from 0.9V to 12V, which allows for great flexibility in matching the power requirements of different loads.

The LMR14006XDDCR boasts an impressive efficiency level, thanks to its current-mode control operation, which reduces switching losses and improves transient response. The device also features internal compensation, which minimizes the number of external components required and simplifies the design process. Additionally, the regulator has a fixed switching frequency of 1.4MHz, which enables the use of small surface-mount inductors and capacitors, thereby reducing the overall solution size.

For protection, the LMR14006XDDCR includes thermal shutdown, overcurrent protection, and input under-voltage lockout, ensuring the safety and reliability of your design under various conditions. The device is available in a compact 6-pin SOT-23 package, which is ideal for space-constrained applications.

Key features of the LMR14006XDDCR include:

  • 0.6A Output Current Capability
  • Input Voltage Range: 4V to 14V
  • Adjustable Output Voltage Range: 0.9V to 12V
  • High Efficiency with Current-Mode Control
  • Internal Compensation
  • Fixed Switching Frequency: 1.4MHz
  • Thermal Shutdown and Overcurrent Protection
  • Input Under-Voltage Lockout
  • Compact SOT-23 Packaging

Whether you are designing power supplies for portable devices, automotive applications, or sophisticated industrial equipment, the LMR14006XDDCR offers a high-performance, space-efficient solution that is easy to implement in any project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7270 $50.8900
170+ $0.5965 $101.4050
260+ $0.5779 $150.2540
360+ $0.5592 $201.3120
465+ $0.5406 $251.3790
620+ $0.4847 $300.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,620 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess