The is a top-tier product from Texas Instruments. This SIMPLE SWITCHER® 40V, 0.6A, 2.1MHz step-down converter is designed for diverse applications.
- Input Voltage Range: 4V to 40V
- Output Voltage: Adjustable from 0.765V to 90% of Vin
- Efficiency: High efficiency thanks to a peak current mode control scheme and high switching frequency of 2.1MHz
- Protection Features: Thermal shutdown, overvoltage protection, undervoltage lockout, and a soft-start feature
- Package: 8-pin WSON, measuring 3mm x 3mm
- Operating Temperature Range: -40°C to 125°C
The LMR14006XDDCT is a high-performance and reliable step-down converter suitable for various applications, including automotive and industrial systems.