EN
  • EN
  • DE
  • IT

LMR14010ADDCR

Part No LMR14010ADDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A TSOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 1A SOT-23-5 Thin, TSOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package SOT-23-THIN
Family Name LMR14010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49761-1, LMR14010ADDCR-ND, 296-49761-2, 296-49761-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845660-LMR14010ADDCR
Ultra Librarian 3D Model Ultra Librarian LMR14010ADDCR CAD Model

Description

The LMR14010ADDCR is a highly efficient, small form factor, step-down switching voltage regulator designed by Texas Instruments (TI) to deliver a constant, stable output voltage from a wider input voltage range. It is part of the SIMPLE SWITCHER® family, renowned for its ease of use and robust performance. This compact converter is ideal for various applications, including industrial, automotive, and consumer electronics.

Key Features

  • Wide Input Voltage Range: The LMR14010ADDCR operates over a broad input voltage range from 4V to 14V, making it suitable for systems that experience fluctuations in supply voltage or those that need to operate from a variety of power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 0.765V to the maximum rated voltage with external resistors, providing flexibility for different circuit requirements.
  • High Efficiency: With its advanced high-side N-channel MOSFET, the device achieves efficiencies up to 93%, minimizing energy loss and heat generation.
  • Switching Frequency: The LMR14010ADDCR features a fixed switching frequency at 1.6 MHz, which allows for the use of small surface-mount inductors and capacitors, reducing the overall solution size.
  • Thermal Performance: The device is offered in a small 6-pin SOT-23 package that enhances thermal performance and is suitable for space-constrained applications.
  • Protection Features: It includes overcurrent protection, thermal shutdown, and under-voltage lockout (UVLO), ensuring safe operation under abnormal operating conditions.

Applications

The versatile nature of the LMR14010ADDCR makes it an excellent choice for a wide array of applications, such as:

  • Portable and battery-powered devices
  • Industrial power supplies
  • Automotive infotainment and body control modules
  • Powering microcontrollers, FPGAs, and other digital ICs

Ordering Information

The product is available in a tape and reel format, denoted by the 'R' at the end of the product code, facilitating automated assembly processes. For technical documentation, sample requests, and further information, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6646 $58.2610
75+ $1.3659 $102.4425
115+ $1.3232 $152.1680
160+ $1.2805 $204.8800
205+ $1.2378 $253.7490
275+ $1.1098 $305.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,870 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess