EN
  • EN
  • DE

LMR14030SQDDAQ1

Part No LMR14030SQDDAQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 8SOPWR / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-PowerSOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 28V
Current - Output 3.5A
Frequency - Switching 200kHz ~ 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number LMR14030
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877694-LMR14030SQDDAQ1
Ultra Librarian 3D Model Ultra Librarian LMR14030SQDDAQ1 CAD Model

Description

Product Overview: LMR14030SQDDAQ1 from Texas Instruments

The LMR14030SQDDAQ1 is a highly efficient, step-down buck converter designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced power management integrated circuit (IC) is engineered to deliver exceptional performance for a wide range of applications, making it a versatile choice for designers looking to enhance their power supply solutions.

Key Features

  • Wide Input Voltage Range: The LMR14030SQDDAQ1 operates with an input voltage range of 4V to 40V, making it suitable for handling various levels of input power and accommodating fluctuating voltages.
  • High-Efficiency Output: With its ability to deliver up to 3A of continuous output current, this buck converter ensures high efficiency, which is crucial for maintaining thermal performance and energy savings in electronic devices.
  • Adjustable Switching Frequency: The device features an adjustable switching frequency from 200kHz to 2.2MHz, allowing designers to optimize the balance between efficiency and external component size.
  • Thermal Protection: The LMR14030SQDDAQ1 includes thermal shutdown protection, safeguarding the IC from potential damage due to excessive heat.
  • Stability: With its integrated compensation, the buck converter offers excellent stability and transient response, reducing the need for external components and simplifying the design process.

Applications

The versatility of the LMR14030SQDDAQ1 makes it an ideal choice for a broad spectrum of applications, including but not limited to:

  • Automotive infotainment and navigation systems
  • Industrial power supplies
  • Telecommunications equipment
  • Point-of-load conversions
  • Aftermarket automotive accessories

Quality and Reliability

As part of Texas Instruments' commitment to quality, the LMR14030SQDDAQ1 is designed to meet the rigorous demands of the automotive industry. It is qualified for automotive applications, ensuring reliability and performance under harsh conditions. This product is available in a thermally enhanced WSON package, which contributes to its robustness and durability in a variety of environments.

In summary, the LMR14030SQDDAQ1 from Texas Instruments is a sophisticated, highly efficient buck converter that offers a combination of wide input voltage range, high output current, adjustable switching frequency, and thermal protection. Its ability to deliver stable power efficiently makes it a top choice for designers across multiple industries.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5575 $51.1500
48+ $2.0985 $100.7280
74+ $2.0329 $150.4346
102+ $1.9674 $200.6748
132+ $1.9018 $251.0376
176+ $1.7050 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,951 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess