EN
  • EN
  • DE

LMR14030SQDPRRQ1

Part No LMR14030SQDPRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-WDFN Exposed Pad
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-WDFN Exposed Pad
Case / Package 10-WSON (4x4)
Family Name LMR14030
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-44636-1-ND, 296-44636-1, 296-44636-2, 296-44636-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877695-LMR14030SQDPRRQ1
Ultra Librarian 3D Model Ultra Librarian LMR14030SQDPRRQ1 CAD Model

Description

The LMR14030SQDPRRQ1 is a highly efficient, automotive-grade step-down converter from the reputable Texas Instruments. This advanced power management integrated circuit is designed to convert a higher input voltage to a lower output voltage with a maximum output current of 3.5A, which makes it an ideal choice for a wide range of automotive applications.

This step-down converter operates over an input voltage range of 4V to 40V, which accommodates a variety of supply sources, including automotive battery systems. Its wide input voltage range also ensures that the LMR14030SQDPRRQ1 can handle the voltage transients typically found in automotive power systems, making it a robust choice for in-vehicle electronics.

With its integrated high-side MOSFET, the LMR14030SQDPRRQ1 achieves high efficiency, which is crucial for maintaining thermal performance and reliability in the compact and often high-temperature confines of modern automotive environments. The device features a fixed switching frequency that is adjustable from 200 kHz to 2.2 MHz, allowing designers to optimize the size of external components and improve efficiency.

The LMR14030SQDPRRQ1 also includes a host of protective features such as thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring the safety and longevity of both the converter and the end application. These features make it a reliable solution for powering automotive subsystems such as infotainment, navigation, and ADAS (Advanced Driver Assistance Systems).

Available in a compact 3.5mm x 5.5mm VSON package, the LMR14030SQDPRRQ1 is designed to be space-efficient, fitting easily into the tight PCB layouts that are common in automotive electronics. Its wettable flanks enable easy inspection of solder joints, which is a key consideration for automotive quality standards.

Overall, the LMR14030SQDPRRQ1 is a high-performance, feature-rich step-down converter that meets the stringent requirements of the automotive industry, offering both reliability and flexibility for designers working on the next generation of automotive electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8131 $52.8515
150+ $0.6671 $100.0650
235+ $0.6463 $151.8805
320+ $0.6254 $200.1280
415+ $0.6046 $250.9090
555+ $0.5421 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess