EN
  • EN
  • DE

LMR14206XMK

Part No LMR14206XMK
Manufacturer Texas Instruments
Description SIMPLE SWITCHER® 42Vin, 0.6A Step-Down Voltage SWITCHER® 42Vin, 0.6A Step-Down Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201881-LMR14206XMK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMR14206XMK CAD Model

Description

The LMR14206XMK is a highly efficient, space-conscious voltage regulator integrated circuit (IC) designed by Texas Instruments (TI), one of the leading manufacturers in the semiconductor industry. This compact step-down converter is part of TI's SIMPLE SWITCHER® series, which is renowned for its ease of use and robust performance. The LMR14206XMK is particularly well-suited for applications that require a small footprint and minimal external components.

Key Features:

  • Input Voltage Range: The device supports a wide input voltage range from 4.5V to 42V, making it versatile for various applications, from automotive to industrial systems.
  • Output Current: It is capable of delivering up to 0.6A of continuous output current to the load.
  • High Efficiency: With an efficiency rate of up to 92%, the LMR14206XMK ensures minimal power loss and heat generation.
  • Adjustable Output Voltage: The output voltage is adjustable down to as low as 0.765V, allowing for a wide range of output voltages to cater to different needs.
  • Frequency Synchronization: It includes a frequency synchronization feature to reduce electromagnetic interference (EMI), which is critical for noise-sensitive applications.
  • Thermal Protection: The IC incorporates thermal shutdown and current limit protection, safeguarding the device and the system from over-temperature and over-current conditions.

Applications:

The LMR14206XMK is ideal for a broad spectrum of applications. It is commonly used in:

  • Power Supplies for Industrial Systems
  • Automotive Accessories and Infotainment
  • Portable and Battery-Powered Equipment
  • Energy Harvesting and Solar-Powered Devices
  • Telecommunications Infrastructure

Package and Reliability:

The device is available in a compact SOT-23 package, which is highly favored for space-constrained applications. TI's commitment to quality ensures that the LMR14206XMK meets rigorous reliability standards, providing a dependable solution for power regulation needs.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess