EN
  • EN
  • DE

LMR16020PDDAR

Part No LMR16020PDDAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 8SOPWRPD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.3V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 50V
Output Current 2A
Frequency - Switching 200kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 1055576-LMR16020PDDAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMR16020PDDAR CAD Model

Description

The LMR16020PDDAR is a highly efficient, step-down voltage regulator designed and manufactured by Texas Instruments (TI). This compact and robust device is capable of driving a load up to 2A with excellent power efficiency and thermal performance, making it an ideal choice for a wide range of applications, including industrial, automotive, and power management systems.

Built on an advanced process technology, the LMR16020PDDAR offers a wide input voltage range from 4V to 60V, which allows it to operate in various environments and conditions, including those with unstable or varying input voltages. The device integrates a 130mΩ high-side N-channel MOSFET that ensures low dropout and reduces the need for external components.

The regulator operates at a fixed switching frequency of 400 kHz, which strikes a balance between efficiency and component size, allowing the use of smaller inductors and capacitors. This results in a more compact power supply design and reduced overall solution size. Additionally, the LMR16020PDDAR features an adjustable output voltage from 1.225V to 37V, providing the flexibility to power a wide range of devices and systems.

Key features of the LMR16020PDDAR include thermal shutdown, input under-voltage lockout, and cycle-by-cycle current limit, which enhance the safety and reliability of the device under various conditions. The device also offers an enable pin for power sequencing and power-saving mode at light loads, which significantly improves efficiency and extends battery life in portable applications.

The LMR16020PDDAR comes in a small 8-pin HSOP (PowerPAD™) package, which is optimized for thermal performance and space-saving on PCBs. Its robust design ensures performance in extended temperature ranges, making it suitable for both commercial and industrial applications.

Overall, the LMR16020PDDAR from Texas Instruments is a versatile and reliable solution for designers looking to implement an efficient power management system with a minimal footprint and robust feature set.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4040 $50.5000
265+ $0.3784 $100.2760
415+ $0.3656 $151.7240
590+ $0.3400 $200.6000
765+ $0.3273 $250.3845
955+ $0.3145 $300.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,700 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess