EN
  • EN
  • DE

LMR23610AQDDAQ1

Part No LMR23610AQDDAQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-PowerSOIC (0.154", 3.90mm Width)
Case / Package 8-SO PowerPad
Family Name LMR23610
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47708, LMR23610AQDDAQ1-ND
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877703-LMR23610AQDDAQ1
Ultra Librarian 3D Model Ultra Librarian LMR23610AQDDAQ1 CAD Model

Description

Introducing the LMR23610AQDDAQ1 from Texas Instruments

The LMR23610AQDDAQ1 is a robust and efficient step-down voltage converter designed by Texas Instruments, a leader in semiconductor solutions. This power management integrated circuit (IC) is engineered to meet the rigorous demands of automotive and industrial applications, providing a reliable source of power for various electronic components.

Key Features

  • Wide Input Range: The device operates over a broad input voltage range from 4V to 36V, making it versatile for use in a variety of systems with different power supply requirements.
  • High-Efficiency Synchronous Buck Regulator: As a synchronous buck (step-down) regulator, it offers higher efficiency compared to traditional non-synchronous regulators, thanks to its integrated high-side and low-side MOSFETs.
  • Adjustable Output Voltage: Users can set the output voltage from as low as 0.8V up to 90% of the input voltage, ensuring compatibility with a wide range of downstream components.
  • Peak Current Mode Control: This feature provides fast transient response and eases loop stabilization, allowing for optimal performance across various conditions.
  • Thermal and Overcurrent Protection: The LMR23610AQDDAQ1 includes built-in thermal shutdown and overcurrent protection to safeguard the IC and connected components against potential damage from overheating or excessive current.

Applications

The LMR23610AQDDAQ1 is ideal for powering complex automotive electronics, including infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle technologies. Its robustness also makes it suitable for industrial applications, such as factory automation, power supplies, and other equipment requiring stable and efficient power conversion.

Quality and Reliability

As part of Texas Instruments' commitment to quality, the LMR23610AQDDAQ1 is designed to meet the stringent requirements of the automotive industry. It is AEC-Q100 qualified, ensuring high reliability and performance under the extreme conditions commonly found in automotive environments. Additionally, the device is provided in a compact QFN package, which allows for efficient heat dissipation and space-saving on PCBs.

With its combination of wide input voltage range, high efficiency, and protective features, the LMR23610AQDDAQ1 stands out as a superior choice for designers looking to enhance power management in their automotive and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0698 $54.4188
14+ $7.4419 $104.1866
21+ $7.2093 $151.3953
29+ $6.9768 $202.3272
38+ $6.7442 $256.2796
50+ $6.0466 $302.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess