EN
  • EN
  • DE

LMR23625CFQDDAQ1

Part No LMR23625CFQDDAQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1.024V 1 Output 2.5A 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-PowerSOIC (0.154", 3.90mm Width)
Case / Package 8-SO PowerPad
Family Name LMR23625
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923480-LMR23625CFQDDAQ1
Ultra Librarian 3D Model Ultra Librarian LMR23625CFQDDAQ1 CAD Model

Description

LMR23625CFQDDAQ1 - Texas Instruments Step-Down Converter

The LMR23625CFQDDAQ1 is a robust and highly efficient step-down (buck) converter from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This advanced power management integrated circuit (PMIC) is capable of delivering up to 2.5A of continuous current to loads with an input voltage range of 4V to 36V, making it an ideal choice for a wide range of supply voltages encountered in automotive environments.

Featuring a fixed switching frequency that can be set via an external resistor or synchronized to an external clock for noise-sensitive applications, the LMR23625CFQDDAQ1 allows for flexible design options. The device boasts a peak efficiency of 92%, ensuring minimal heat generation and power loss during operation. It also includes a comprehensive suite of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, which safeguard the system against various fault conditions.

With its adjustable output voltage from 0.8V to VIN, the LMR23625CFQDDAQ1 can power a broad range of components, from microcontrollers and sensors to RF modules. The device's compact QFN package is optimized for space-constrained applications, making it an excellent choice for automotive infotainment systems, advanced driver assistance systems (ADAS), and other applications requiring a small footprint and high reliability.

Key features of the LMR23625CFQDDAQ1 include:

  • Input voltage range: 4V to 36V
  • Output current: Up to 2.5A
  • Adjustable output voltage: 0.8V to VIN
  • Fixed switching frequency with optional synchronization
  • High efficiency: Up to 92%
  • Thermal shutdown and overcurrent protection
  • Automotive qualified (AEC-Q100)
  • Compact QFN package

Whether you're designing power supplies for automotive electronics, industrial control systems, or portable devices, the LMR23625CFQDDAQ1 from Texas Instruments offers the performance, reliability, and flexibility needed to meet your power management requirements.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1970 $50.3790
17+ $5.9053 $100.3901
27+ $5.7207 $154.4589
37+ $5.5362 $204.8394
47+ $5.3516 $251.5252
63+ $4.7980 $302.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess