Introducing the LMR23630AFDDAR from Texas Instruments
The LMR23630AFDDAR is a state-of-the-art step-down (buck) voltage regulator designed and manufactured by Texas Instruments. This compact, efficient, and versatile integrated circuit (IC) is engineered to address the needs of modern electronic applications requiring a stable and reliable power supply. The device is particularly well-suited for powering complex systems in the automotive, industrial, telecommunications, and consumer electronics sectors.
At the heart of the LMR23630AFDDAR is an advanced synchronous buck regulator topology that enables it to deliver up to 3A of continuous output current. This high-performance IC operates over an input voltage range of 4.2V to 36V, making it a flexible solution for systems with varying power requirements. The wide input voltage range also ensures compatibility with a broad range of supply sources, including multi-cell batteries, regulated power supplies, and high-voltage rails.
Key Features:
- Output Current: Capable of delivering 3A of continuous output current.
- Input Voltage Range: Versatile 4.2V to 36V input voltage range accommodating diverse power sources.
- Efficiency: High-efficiency synchronous operation reduces heat dissipation and improves system performance.
- Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 2.2MHz, allowing optimization for efficiency or component size.
- Thermal Performance: Enhanced thermal performance with a wide operating temperature range.
- Protection Features: Built-in features such as overcurrent protection, thermal shutdown, and undervoltage lockout ensure safe operation under adverse conditions.
- Package: Available in a compact 10-pin VSON package with an exposed thermal pad for improved heat dissipation.
The LMR23630AFDDAR also places a strong emphasis on performance and reliability. Its adjustable switching frequency allows designers to tailor the regulator's operation to the specific needs of their application, balancing efficiency and component size. The device also integrates a number of protective features, including overcurrent protection, thermal shutdown, and undervoltage lockout, safeguarding the IC and the system it powers against a variety of fault conditions.
With its robust design, comprehensive feature set, and Texas Instruments' commitment to quality, the LMR23630AFDDAR is an excellent choice for any design engineer looking to create a high-performance power management system.