EN
  • EN
  • DE

LMR33620AQRNXTQ1

Part No LMR33620AQRNXTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 12VQFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 24V
Current - Output 2A
Frequency - Switching 400kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR33620
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53381-2,296-53381-1,296-53381-6
Standard Package 250
Win Source Part Number 1317582-LMR33620AQRNXTQ1
Ultra Librarian 3D Model Ultra Librarian LMR33620AQRNXTQ1 CAD Model

Description

    

The LMR33620AQRNXTQ1 from Texas Instruments is a highly efficient, automotive-grade, synchronous step-down (buck) converter designed to deliver outstanding performance for a wide range of applications in the automotive sector. This robust component is engineered to handle an input voltage range of 4 V to 36 V, making it an ideal choice for systems that experience large voltage fluctuations, such as those found in automotive power systems.

  

With its ability to provide an adjustable output voltage from 0.8 V to 30 V, the LMR33620AQRNXTQ1 can cater to the needs of various automotive electronics, including infotainment systems, advanced driver assistance systems (ADAS), and other sensitive electronic modules. The device can deliver a continuous output current up to 2 A, ensuring sufficient power for demanding applications.

  

The converter boasts a high efficiency that minimizes heat generation, a critical factor in the compact and enclosed environments typical of automotive applications. Additionally, its 2.1 MHz switching frequency allows for the use of small external components, reducing the overall footprint and saving valuable board space.

  

Key features of the LMR33620AQRNXTQ1 include its robust thermal performance, with a wide operating temperature range suitable for the harsh conditions of automotive environments. The device is also designed with protection features such as overcurrent protection, thermal shutdown, and input undervoltage lockout, ensuring reliable operation and safeguarding against potential damage from electrical anomalies.

  

For ease of use, the LMR33620AQRNXTQ1 comes in a compact, thermally enhanced 3.5 mm x 3.5 mm QFN package, which is highly suitable for space-constrained applications. Its qualification for automotive standards, as indicated by the 'Q1' suffix in the part number, ensures that it meets the rigorous quality and reliability requirements of the automotive industry.

  

Whether for power management in infotainment systems, ADAS, or other critical automotive electronics, the LMR33620AQRNXTQ1 from Texas Instruments stands out as a reliable and efficient solution for modern vehicles.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6665 $51.3310
34+ $3.0084 $102.2856
52+ $2.9144 $151.5488
71+ $2.8204 $200.2484
92+ $2.7264 $250.8288
123+ $2.4444 $300.6612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess