EN
  • EN
  • DE

LMR33620CQ3RNXTQ1

Part No LMR33620CQ3RNXTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 2A 12VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 12-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) -
Current - Output 2A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR33620
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352780-LMR33620CQ3RNXTQ1
Ultra Librarian 3D Model Ultra Librarian LMR33620CQ3RNXTQ1 CAD Model

Description

    

The LMR33620CQ3RNXTQ1 is a high-performance, automotive-grade step-down converter brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (PMIC) is designed to efficiently convert a higher input voltage into a lower output voltage with a wide input range from 4V to 36V, making it an ideal component for a variety of automotive applications.

  

Key Features:

  
        
  • Wide Input Voltage Range: With an operating range of 4V to 36V, the LMR33620CQ3RNXTQ1 is versatile enough to handle the fluctuating voltages typical in automotive power systems.
  •     
  • High Efficiency: This step-down converter features an innovative design that maximizes efficiency, reducing energy loss and heat generation, which is critical in automotive environments.
  •     
  • Compact Size: The device comes in a small 3.5mm x 3.5mm WQFN package, making it suitable for space-constrained applications without compromising performance.
  •     
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 400 kHz to 2.1 MHz, allowing for flexibility in design and optimization of the power supply performance.
  •     
  • Thermal Protection: The LMR33620CQ3RNXTQ1 includes thermal shutdown protection, safeguarding the device and the system from damage due to overheating.
  •     
  • AEC-Q100 Qualified: As an automotive-qualified product, it meets the stringent requirements of the AEC-Q100 standard for reliability and performance in automotive applications.
  •   
  

Applications:

  

Designed to withstand the rigorous demands of the automotive industry, the LMR33620CQ3RNXTQ1 is suitable for a wide range of applications, including:

  
        
  • Infotainment and Telematics Systems
  •     
  • Advanced Driver Assistance Systems (ADAS)
  •     
  • Automotive Lighting
  •     
  • Body Control Modules
  •     
  • Dashboard and Instrumentation
  •   
  

In summary, the LMR33620CQ3RNXTQ1 from Texas Instruments is a robust, efficient, and flexible solution for power conversion in automotive applications. Its design ensures reliable performance in a compact footprint, catering to the modern demands of automotive electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0489 $50.4890
25+ $4.1427 $103.5675
38+ $4.0132 $152.5016
52+ $3.8838 $201.9576
67+ $3.7543 $251.5381
90+ $3.3660 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess