EN
  • EN
  • DE

LMR33620CQ5RNXTQ1

Part No LMR33620CQ5RNXTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 2A 12VQFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 5V
Current - Output 2A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR33620
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53384-1,296-53384-2,296-53384-6
Standard Package 250
Win Source Part Number 1317611-LMR33620CQ5RNXTQ1
Ultra Librarian 3D Model Ultra Librarian LMR33620CQ5RNXTQ1 CAD Model

Description

Product Overview: LMR33620CQ5RNXTQ1 by Texas Instruments

The LMR33620CQ5RNXTQ1 is a highly efficient, small form-factor, easy-to-use synchronous step-down DC/DC converter from Texas Instruments, designed to meet the rigorous standards of the automotive industry. This device is part of Texas Instruments' power management integrated circuits, tailored to deliver stable and reliable performance in a wide range of automotive applications.

Key Features

  • Wide Input Voltage Range: Capable of operating over a broad input voltage range from 3.8V to 36V, making it suitable for a variety of automotive battery configurations and conditions.
  • High Efficiency: With a peak efficiency of up to 92%, this converter ensures minimal power loss during operation, contributing to energy savings and reduced heat generation.
  • Compact Package: The LMR33620CQ5RNXTQ1 comes in a small 3.5mm x 3.5mm HotRod™ QFN package, which minimizes the solution footprint and is ideal for space-constrained automotive applications.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 400kHz to 2.5MHz, allowing designers to optimize the performance for specific applications and manage trade-offs between efficiency and external component size.
  • Robust Thermal Performance: Enhanced thermal performance ensures reliability and longevity, even under the demanding temperature variations found in automotive environments.
  • Automotive Qualified: This product meets the AEC-Q100 Grade 1 standard, ensuring operation from -40°C to +125°C ambient temperature range, and is suitable for automotive applications.

Applications

The LMR33620CQ5RNXTQ1 is versatile and can be utilized in a multitude of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), automotive lighting, and telematics. Its robust design also makes it a suitable choice for powering sensors, MCUs, and other electronic subsystems within vehicles.

Conclusion

In summary, the LMR33620CQ5RNXTQ1 from Texas Instruments is a reliable and efficient solution for automotive power supply requirements. Its wide input voltage range, high efficiency, compact size, and compliance with automotive standards make it an excellent choice for designers looking to enhance the performance and reliability of their automotive systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8874 $55.5496
9+ $11.3948 $102.5532
14+ $11.0387 $154.5418
19+ $10.6826 $202.9694
25+ $10.3266 $258.1650
33+ $9.2583 $305.5239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess