EN
  • EN
  • DE

LMR33630ARNXR

Part No LMR33630ARNXR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 12VQFN  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 24V
Current - Output 3A
Frequency - Switching 400kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR33630
Other Names LMR33630ARNXR,296-49764-1,296-49764-2,296-49764-6
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249638-LMR33630ARNXR
Ultra Librarian 3D Model Ultra Librarian LMR33630ARNXR CAD Model

Description

LMR33630ARNXR Step-Down Converter by Texas Instruments

The LMR33630ARNXR is a highly-efficient, synchronous, step-down DC/DC converter from Texas Instruments designed to deliver robust performance in a compact package. This versatile power solution is ideal for a wide range of applications, including industrial, automotive, and power management systems.

LMR33630ARNXR Product Image

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 3.8V to 36V, making it suitable for various applications that require different voltage levels.
  • Output Current: It can deliver up to 3A of continuous output current, ensuring sufficient power for demanding loads.
  • High Efficiency: With its synchronous step-down topology, the LMR33630ARNXR achieves high efficiency, which helps to minimize heat generation and improve system reliability.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 400 kHz to 2.5 MHz, allowing designers to optimize the converter for efficiency or component size.
  • Thermal Performance: The device is available in a thermally enhanced 16-pin VQFN package, which aids in heat dissipation and maintains performance under varying load conditions.

Protection Features

  • Overcurrent Protection: The LMR33630ARNXR includes cycle-by-cycle current limit protection, providing robust output current regulation and preventing damage from overcurrent conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing the longevity and reliability of both the converter and the overall system.
  • Undervoltage Lockout: The undervoltage lockout (UVLO) ensures that the device operates only when the input voltage is within its specified range.

Design Flexibility

Texas Instruments provides extensive support for the LMR33630ARNXR, including application notes, design tools, and simulation models, to facilitate rapid design cycles and easy integration into various platforms. The LMR33630ARNXR's performance and features make it an excellent choice for designers seeking a reliable and flexible power solution.

For detailed technical specifications, application circuits, and layout guidelines, please refer to the official LMR33630ARNXR datasheet provided by Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0918 $54.5900
115+ $0.8959 $103.0285
175+ $0.8679 $151.8825
240+ $0.8399 $201.5760
310+ $0.8119 $251.6890
415+ $0.7279 $302.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,970 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess