EN
  • EN
  • DE

LMR33630BQRNXRQ1

Part No LMR33630BQRNXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REGULATOR BUCK / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 24V
Current - Output 3A
Frequency - Switching 1.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR33630
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMR33630BQRNXRQ1TR
Standard Package 3,000
Win Source Part Number 1317628-LMR33630BQRNXRQ1
Ultra Librarian 3D Model Ultra Librarian LMR33630BQRNXRQ1 CAD Model

Description

LMR33630BQRNXRQ1 - Automotive Step-Down Converter from Texas Instruments

The LMR33630BQRNXRQ1 is a robust, automotive-grade synchronous step-down converter designed by Texas Instruments to deliver exceptional performance and reliability for automotive applications. This compact power management integrated circuit (IC) is ideal for creating a high-efficiency power solution in space-constrained automotive environments.

Key Features:

  • Input Voltage Range: The device operates over a wide input voltage range of 3.8 V to 36 V, making it versatile for various automotive electrical systems, including those subject to cold-crank and stop-start conditions.
  • Output Current: It can provide a continuous output current up to 3 A, suitable for powering complex automotive subsystems.
  • High Efficiency: The LMR33630BQRNXRQ1 is designed for high efficiency, which is critical for reducing power loss and heat generation in automotive applications.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 400 kHz to 2.1 MHz, designers can optimize the converter to meet specific application requirements, balancing efficiency and component size.
  • Thermal Performance: The device features excellent thermal performance, ensuring reliable operation even in high-temperature automotive environments.
  • Protection Features: It includes a suite of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, enhancing the safety and longevity of the application.
  • Automotive Qualifications: As part of Texas Instruments' automotive product lineup, the LMR33630BQRNXRQ1 is AEC-Q100 qualified, ensuring it meets the stringent requirements of automotive applications.

Applications:

The LMR33630BQRNXRQ1 is suitable for a range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), automotive lighting, and telematics. Its resilience to fluctuating input voltages and its ability to maintain stable output makes it a reliable choice for powering sensitive automotive electronics.

Package and Availability:

This step-down converter is available in a compact 3.5 mm x 3.5 mm VQFN package, providing a space-saving solution for modern automotive designs. For detailed specifications, application notes, and ordering information, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1225 $50.5125
110+ $0.9211 $101.3210
170+ $0.8923 $151.6910
235+ $0.8635 $202.9225
300+ $0.8347 $250.4100
405+ $0.7484 $303.1020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess