EN
  • EN
  • DE

LMR34215FSC5RNXRQ1

Part No LMR34215FSC5RNXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description PWR MGMT LINEAR REGULATOR / Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 5V
Current - Output 1.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR34215
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53558-6,296-53558-1,296-53558-2
Standard Package 3,000
Win Source Part Number 1317612-LMR34215FSC5RNXRQ1
Ultra Librarian 3D Model Ultra Librarian LMR34215FSC5RNXRQ1 CAD Model

Description

LMR34215FSC5RNXRQ1 - Automotive Step-Down Converter from Texas Instruments

The LMR34215FSC5RNXRQ1 is a highly efficient, automotive-grade step-down (buck) converter designed and manufactured by Texas Instruments (TI). This advanced power management integrated circuit (IC) is specifically engineered to meet the rigorous demands of automotive applications, providing a compact and reliable power solution for various systems within modern vehicles.

With an input voltage range of 3.8V to 36V, the LMR34215FSC5RNXRQ1 is versatile and capable of operating in a wide range of automotive environments, ensuring steady performance even under fluctuating battery voltages. This makes it ideal for applications such as infotainment systems, advanced driver assistance systems (ADAS), and other automotive subsystems that require a stable and efficient power supply.

The device offers an adjustable output voltage from 0.8V to VIN, allowing for a high degree of flexibility to power different semiconductor components. The LMR34215FSC5RNXRQ1 delivers up to 1.5A of continuous output current, which is sufficient for powering various electronic loads. Its high efficiency helps to minimize heat generation and energy loss, contributing to the overall efficiency of the vehicle's electrical system.

One of the key features of the LMR34215FSC5RNXRQ1 is its integrated synchronous MOSFETs, which eliminate the need for external diodes and reduce the external component count. This results in a smaller PCB footprint and simplified design for automotive engineers. Additionally, the device is equipped with a range of protection features, including overcurrent protection, thermal shutdown, and input undervoltage lockout, ensuring safe and reliable operation under adverse conditions.

The LMR34215FSC5RNXRQ1 is available in a compact 2.5mm x 3mm HotRod™ QFN package, which is designed to enhance thermal performance and reduce EMI, making it an excellent choice for space-constrained automotive applications. The device is AEC-Q100 qualified, indicating that it has passed stringent quality and reliability tests required for automotive components.

In summary, the LMR34215FSC5RNXRQ1 from Texas Instruments is a robust and efficient solution for automotive power supply requirements, offering flexibility, reliability, and performance in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9964 $50.9388
41+ $2.4586 $100.8026
63+ $2.3817 $150.0471
87+ $2.3049 $200.5263
113+ $2.2281 $251.7753
151+ $1.9976 $301.6376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess