EN
  • EN
  • DE
  • IT

LMR36006AQRNXRQ1

Part No LMR36006AQRNXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REGULATOR BUCK  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 60V
Current - Output 600mA
Frequency - Switching 400kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR36006
Other Names 296-LMR36006AQRNXRQ1TR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249660-LMR36006AQRNXRQ1
Ultra Librarian 3D Model Ultra Librarian LMR36006AQRNXRQ1 CAD Model

Description

LMR36006AQRNXRQ1: High-Performance Automotive Step-Down Converter

The LMR36006AQRNXRQ1 is a highly efficient, small, and robust automotive-grade step-down voltage converter from Texas Instruments. Designed to meet the rigorous demands of automotive applications, it is capable of driving a load of up to 0.6 A with excellent power efficiency. This advanced power solution is a perfect fit for a wide range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and telematics.

With an input voltage range of 3.8 V to 36 V, the LMR36006AQRNXRQ1 is versatile and can handle the fluctuations commonly found in automotive power systems. It provides a reliable and stable output, which is crucial for sensitive electronics that require consistent power delivery. The device operates at a fixed frequency of 2.1 MHz, which allows for the use of small surface-mount inductors and capacitors, thereby reducing the overall solution size and saving valuable board space.

The LMR36006AQRNXRQ1 incorporates advanced features such as peak current-mode control, which ensures stable operation over a wide range of input voltages and output currents. It also includes built-in protection features like thermal shutdown, input under-voltage lockout, output over-voltage protection, and short-circuit protection, enhancing the reliability of the end application.

Fabricated with a wettable flank package, the LMR36006AQRNXRQ1 offers improved optical inspection capabilities, which is a significant advantage for automotive quality assurance processes. The device is AEC-Q100 qualified, ensuring it meets the stringent requirements of the automotive industry, including performance at extended temperatures ranging from -40°C to 125°C.

For design flexibility, the LMR36006AQRNXRQ1 also includes an enable pin for power sequencing and a power-good flag for power-rail monitoring, which simplifies power supply design and system reliability. Its compact QFN package makes it an ideal choice for space-constrained applications, providing a high-performance power solution where efficiency and reliability are paramount.

In summary, the LMR36006AQRNXRQ1 from Texas Instruments is a comprehensive power management solution that offers robust performance, advanced features, and automotive-grade reliability, making it an excellent choice for the next generation of automotive electronics.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3947 $62.7615
100+ $1.1444 $114.4400
155+ $1.1087 $171.8485
210+ $1.0728 $225.2880
270+ $1.0371 $280.0170
365+ $0.9298 $339.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess